Vishay Precision Group Single FETs, MOSFETs SUM60N10-17-E3

Description
N-Channel 100V 60A (Tc) 3.75W (Ta), 150W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet
Description
N-Channel 100V 60A (Tc) 3.75W (Ta), 150W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUM60N10-17-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM60N10-17-E3TR-ND
Single FETs, MOSFETs SUM60N10-17-E3TR-ND
N-Channel 100V 60A (Tc) 3.75W (Ta), 150W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 100V 60A (Tc) 3.75W (Ta), 150W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM60N10-17-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM60N10-17-E3DKR-ND
Single FETs, MOSFETs SUM60N10-17-E3DKR-ND
N-Channel 100V 60A (Tc) 3.75W (Ta), 150W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 100V 60A (Tc) 3.75W (Ta), 150W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM60N10-17-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM60N10-17-E3CT-ND
Single FETs, MOSFETs SUM60N10-17-E3CT-ND
N-Channel 100V 60A (Tc) 3.75W (Ta), 150W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 100V 60A (Tc) 3.75W (Ta), 150W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM60N10-17-E3 - 031622-SUM60N10-17-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM60N10-17-E3
031622-SUM60N10-17-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM60N10-17-E3 031622-SUM60N10-17-E3
Manufacturer: Vishay Win Source Part Number: 031622-SUM60N10-17-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.75W (Ta), 150W (Tc) Family Name: SUM60N10-17 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 100nC @ 10V Max Input Capacitance: 4300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16.5 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): FQB70N10TM; FQB70N10; FQB70N10TM-AM002; IRFS4710TRL; Introduction Date: November 08, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 031622-SUM60N10-17-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.75W (Ta), 150W (Tc)
Family Name: SUM60N10-17
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 100nC @ 10V
Max Input Capacitance: 4300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16.5 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): FQB70N10TM; FQB70N10; FQB70N10TM-AM002; IRFS4710TRL;
Introduction Date: November 08, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
100V 60A MOSFET Transistor
278-SUM60N10-17-E3
100V 60A MOSFET Transistor 278-SUM60N10-17-E3
N-CH MOSFET 100V 60A 16.5mR TO-263 Product overview: SUM60N10-17-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM60N10-17-E3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 100V 60A 16.5mR TO-263 Product overview: SUM60N10-17-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM60N10-17-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM60N10-17-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM60N10-17-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM60N10-17-E3
MOSFET N-CH 100V 60A TO263

MOSFET N-CH 100V 60A TO263

Supplier's Site
Mosfet, N Channel, 100V, 60A, To-263-3; Channel Type Vishay - 69W7250 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 60A, To-263-3; Channel Type Vishay
69W7250
Mosfet, N Channel, 100V, 60A, To-263-3; Channel Type Vishay 69W7250
MOSFET, N CHANNEL, 100V, 60A, TO-263-3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 60A, TO-263-3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 100V, 60A, To-263, Full Reel; Channel Type Vishay - 06J8528 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 60A, To-263, Full Reel; Channel Type Vishay
06J8528
N Channel Mosfet, 100V, 60A, To-263, Full Reel; Channel Type Vishay 06J8528
N CHANNEL MOSFET, 100V, 60A, TO-263, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4VRoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 60A, TO-263, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4VRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V 60A 150W

MOSFET 100V 60A 150W

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SUM60N10-17-E3TR-ND 031622-SUM60N10-17-E3 278-SUM60N10-17-E3 SUM60N10-17-E3 69W7250 SUM60N10-17-E3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM60N10-17-E3 100V 60A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 100V, 60A, To-263-3; Channel Type Vishay MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; TO-263 (D2Pak) Surface Mount TO-3; TO-263
V(BR)DSS 100 volts
PD 3750 to 150000 milliwatts 150000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120080K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
55V 11A DPAK MOSFET Transistor - 278-AUIRFR9024N - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 38000 milliwatts
View Details
5 suppliers