Vishay Intertechnology, Inc. 20V 60A MOSFET Transistor SUM60N02-3M9P-E3

Description
MOSFET N-CH 20V 60A TO263 Product overview: SUM60N02-3M9P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM60N02-3M9P-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 60A TO263 Product overview: SUM60N02-3M9P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM60N02-3M9P-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 60A MOSFET Transistor
278-SUM60N02-3M9P-E3
20V 60A MOSFET Transistor 278-SUM60N02-3M9P-E3
MOSFET N-CH 20V 60A TO263 Product overview: SUM60N02-3M9P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM60N02-3M9P-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 60A TO263 Product overview: SUM60N02-3M9P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM60N02-3M9P-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SUM60N02-3M9P-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM60N02-3M9P-E3TR-ND
Single FETs, MOSFETs SUM60N02-3M9P-E3TR-ND
N-Channel 20V 60A (Tc) 3.75W (Ta), 120W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 20V 60A (Tc) 3.75W (Ta), 120W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM60N02-3M9P-E3 - 212450-SUM60N02-3M9P-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM60N02-3M9P-E3
212450-SUM60N02-3M9P-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM60N02-3M9P-E3 212450-SUM60N02-3M9P-E3
Manufacturer: Vishay Win Source Part Number: 212450-SUM60N02-3M9P -E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.75W (Ta), 120W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 50nC @ 4.5V Max Input Capacitance: 5950pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.9 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 212450-SUM60N02-3M9P-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.75W (Ta), 120W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 50nC @ 4.5V
Max Input Capacitance: 5950pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.9 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM60N02-3M9P-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM60N02-3M9P-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM60N02-3M9P-E3
MOSFET N-CH 20V 60A TO263

MOSFET N-CH 20V 60A TO263

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SUM60N02-3M9P-E3 SUM60N02-3M9P-E3TR-ND 212450-SUM60N02-3M9P-E3 SUM60N02-3M9P-E3
Product Name 20V 60A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM60N02-3M9P-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3750 milliwatts 3750 to 120000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; TO-263 (D2Pak) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor - QPD3601 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 22 dB
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details