Vishay Intertechnology, Inc. MOSFETs SUM60061EL-GE3

Description
P-Channel 80 V (D-S) MOSFET
Request a Quote Datasheet
Description
P-Channel 80 V (D-S) MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2282983 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2282983
MOSFETs 2282983
P-Channel 80 V (D-S) MOSFET

P-Channel 80 V (D-S) MOSFET

Supplier's Site
MOSFETs - 2282983P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2282983P
MOSFETs 2282983P
P-Channel 80 V (D-S) MOSFET

P-Channel 80 V (D-S) MOSFET

Supplier's Site
MOSFETs - 2282982 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2282982
MOSFETs 2282982
P-Channel 80 V (D-S) MOSFET

P-Channel 80 V (D-S) MOSFET

Supplier's Site
Singapore, Singapore
80V 150A MOSFET Transistor
278-SUM60061EL-GE3
80V 150A MOSFET Transistor 278-SUM60061EL-GE3
Trans MOSFET P-CH 80V 150A 3-Pin(2+Tab) D2PAK Product overview: SUM60061EL-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM60061EL-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 80V 150A 3-Pin(2+Tab) D2PAK Product overview: SUM60061EL-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM60061EL-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM60061EL-GE3 - 901915-SUM60061EL-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM60061EL-GE3
901915-SUM60061EL-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM60061EL-GE3 901915-SUM60061EL-GE3
Manufacturer: Vishay Win Source Part Number: 901915-SUM60061EL-GE 3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: P-Channel 80 V 150A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: TO-263 (D2Pak) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 901915-SUM60061EL-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: P-Channel 80 V 150A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Bulk
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: TO-263 (D2Pak)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - 742-SUM60061EL-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUM60061EL-GE3DKR-ND
Single FETs, MOSFETs 742-SUM60061EL-GE3DKR-ND
P-CHANNEL 80 V (D-S) MOSFET D2PA

P-CHANNEL 80 V (D-S) MOSFET D2PA

Buy Now Datasheet
Single FETs, MOSFETs - 742-SUM60061EL-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUM60061EL-GE3TR-ND
Single FETs, MOSFETs 742-SUM60061EL-GE3TR-ND
P-Channel 80V 150A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 80V 150A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SUM60061EL-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUM60061EL-GE3CT-ND
Single FETs, MOSFETs 742-SUM60061EL-GE3CT-ND
P-CHANNEL 80 V (D-S) MOSFET D2PA

P-CHANNEL 80 V (D-S) MOSFET D2PA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM60061EL-GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM60061EL-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM60061EL-GE3
P-CHANNEL 80 V (D-S) MOSFET D2PA

P-CHANNEL 80 V (D-S) MOSFET D2PA

Supplier's Site
Mosfet, P-Ch, 80V, 150A, 175Deg C, 375W Rohs Compliant Vishay - 50AJ6135 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 80V, 150A, 175Deg C, 375W Rohs Compliant Vishay
50AJ6135
Mosfet, P-Ch, 80V, 150A, 175Deg C, 375W Rohs Compliant Vishay 50AJ6135
MOSFET, P-CH, 80V, 150A, 175DEG C, 375W ROHS COMPLIANT: YES

MOSFET, P-CH, 80V, 150A, 175DEG C, 375W ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - SUM60061EL-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUM60061EL-GE3
Single FETs, MOSFETs SUM60061EL-GE3
P-CHANNEL 80 V (D-S) MOSFET D2PA

P-CHANNEL 80 V (D-S) MOSFET D2PA

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2282983 278-SUM60061EL-GE3 901915-SUM60061EL-GE3 742-SUM60061EL-GE3DKR-ND SUM60061EL-GE3 50AJ6135 SUM60061EL-GE3
Product Name MOSFETs 80V 150A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM60061EL-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 80V, 150A, 175Deg C, 375W Rohs Compliant Vishay Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type TO-263; TO-263 TO-263; SOT3; TO-263 (D2Pak) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB 4.5V, 10V TO-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts 80 volts
PD 375000 milliwatts 375000 milliwatts
Unlock Full Specs
to access all available technical data