Vishay Intertechnology, Inc. Single FETs, MOSFETs SUM60030E-GE3

Description
N-Channel 80V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet
Description
N-Channel 80V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUM60030E-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM60030E-GE3DKR-ND
Single FETs, MOSFETs SUM60030E-GE3DKR-ND
N-Channel 80V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 80V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM60030E-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM60030E-GE3TR-ND
Single FETs, MOSFETs SUM60030E-GE3TR-ND
N-Channel 80V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 80V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM60030E-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM60030E-GE3CT-ND
Single FETs, MOSFETs SUM60030E-GE3CT-ND
N-Channel 80V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 80V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 961864-SUM60030E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
961864-SUM60030E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 961864-SUM60030E-GE3
Win Source Part Number: 961864-SUM60030E-GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Rds On (Max) @ Id, Vgs: 3.2mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 375W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Gate Charge (Qg) (Max) @ Vgs: 141 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7910 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IPB031N08N5ATMA1; IPB024N08N5ATMA1; FDB86363-F085; STH170N8F7-2; STH145N8F7-2AG; FDB86366-F085; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SUM60030E-GE3TR,SUM6 0030E-GE3CT,SUM60030 E-GE3DKR Base Product Number: SUM60030 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Win Source Part Number: 961864-SUM60030E-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Rds On (Max) @ Id, Vgs: 3.2mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 375W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Gate Charge (Qg) (Max) @ Vgs: 141 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7910 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IPB031N08N5ATMA1; IPB024N08N5ATMA1; FDB86363-F085; STH170N8F7-2; STH145N8F7-2AG; FDB86366-F085;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SUM60030E-GE3TR,SUM60030E-GE3CT,SUM60030E-GE3DKR
Base Product Number: SUM60030
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 120A 80V 0.0032ohm MOSFET Transistor
278-SUM60030E-GE3
N-Channel 120A 80V 0.0032ohm MOSFET Transistor 278-SUM60030E-GE3
Power Field-Effect Transistor, 120A I(D), 80V, 0.0032ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-263, D2PAK-3/2 Product overview: SUM60030E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 120A, 80V, 0.0032ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120A, 80V, 0.0032ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM60030E-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 120A I(D), 80V, 0.0032ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-263, D2PAK-3/2 Product overview: SUM60030E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 120A, 80V, 0.0032ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120A, 80V, 0.0032ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM60030E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Channel 80V (D-S) TrenchFET

MOSFET N-Channel 80V (D-S) TrenchFET

Buy Now Datasheet
Single FETs, MOSFETs - SUM60030E-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUM60030E-GE3
Single FETs, MOSFETs SUM60030E-GE3
MOSFET N-CH 80V 120A TO263

MOSFET N-CH 80V 120A TO263

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM60030E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM60030E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM60030E-GE3
MOSFET N-CH 80V 120A TO263

MOSFET N-CH 80V 120A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SUM60030E-GE3DKR-ND 961864-SUM60030E-GE3 278-SUM60030E-GE3 SUM60030E-GE3 SUM60030E-GE3 SUM60030E-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 120A 80V 0.0032ohm MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 375000 milliwatts 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 10 Watt, 32 V GaN RF Power Transistor - T1G6001032-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
Single IGBTs - 448-AIGB50N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
5 suppliers