Vishay Precision Group Mosfet, P Channel, -60V, 0.015Ohm, -55A, To-263, Full Reel; Channel Type Vishay SUM55P06-19L-E3.

Description
MOSFET, P CHANNEL, -60V, 0.015OHM, -55A, TO-263, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:55A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:125W RoHS Compliant: Yes
Description
MOSFET, P CHANNEL, -60V, 0.015OHM, -55A, TO-263, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:55A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:125W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet, P Channel, -60V, 0.015Ohm, -55A, To-263, Full Reel; Channel Type Vishay - 28AC3506 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -60V, 0.015Ohm, -55A, To-263, Full Reel; Channel Type Vishay
28AC3506
Mosfet, P Channel, -60V, 0.015Ohm, -55A, To-263, Full Reel; Channel Type Vishay 28AC3506
MOSFET, P CHANNEL, -60V, 0.015OHM, -55A, TO-263, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:55A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:125W RoHS Compliant: Yes

MOSFET, P CHANNEL, -60V, 0.015OHM, -55A, TO-263, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:55A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:125W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 28AC3506
Product Name Mosfet, P Channel, -60V, 0.015Ohm, -55A, To-263, Full Reel; Channel Type Vishay
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1333377P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SOT23; SOT-23
View Details
Advanced Linear Devices, Inc.
View Details
55V 75A DPAK MOSFET Transistor - 278-BUK7210-55B,118 - ERSAELECTRONICS PTE. LTD.
Specs
PD 167000 milliwatts
TJ -55 to 185 C (-67 to 365 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers