Vishay Precision Group SMD 60V 55A MOSFET Transistor SUM55P06-19L-E3

Description
P-CH MOSFET 60V 55A 19mR TO-263 Surface Mount Product overview: SUM55P06-19L-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM55P06-19L-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH MOSFET 60V 55A 19mR TO-263 Surface Mount Product overview: SUM55P06-19L-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM55P06-19L-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 60V 55A MOSFET Transistor
278-SUM55P06-19L-E3
SMD 60V 55A MOSFET Transistor 278-SUM55P06-19L-E3
P-CH MOSFET 60V 55A 19mR TO-263 Surface Mount Product overview: SUM55P06-19L-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM55P06-19L-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 60V 55A 19mR TO-263 Surface Mount Product overview: SUM55P06-19L-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM55P06-19L-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SUM55P06-19L-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM55P06-19L-E3DKR-ND
Single FETs, MOSFETs SUM55P06-19L-E3DKR-ND
P-Channel 60V 55A (Tc) 3.75W (Ta), 125W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 60V 55A (Tc) 3.75W (Ta), 125W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM55P06-19L-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM55P06-19L-E3CT-ND
Single FETs, MOSFETs SUM55P06-19L-E3CT-ND
P-Channel 60V 55A (Tc) 3.75W (Ta), 125W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 60V 55A (Tc) 3.75W (Ta), 125W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM55P06-19L-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM55P06-19L-E3TR-ND
Single FETs, MOSFETs SUM55P06-19L-E3TR-ND
P-Channel 60V 55A (Tc) 3.75W (Ta), 125W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 60V 55A (Tc) 3.75W (Ta), 125W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM55P06-19L-E3 - 057012-SUM55P06-19L-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM55P06-19L-E3
057012-SUM55P06-19L-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM55P06-19L-E3 057012-SUM55P06-19L-E3
Manufacturer: Vishay Win Source Part Number: 057012-SUM55P06-19L- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.75W (Ta), 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 55A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 115nC @ 10V Max Input Capacitance: 3500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 19 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): STB80PF55; 2SJ606-ZJ; 2SJ606-ZJ-AZ; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Vishay
Win Source Part Number: 057012-SUM55P06-19L-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.75W (Ta), 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 55A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 115nC @ 10V
Max Input Capacitance: 3500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 19 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): STB80PF55; 2SJ606-ZJ; 2SJ606-ZJ-AZ;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Single FETs, MOSFETs - SUM55P06-19L-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUM55P06-19L-E3
Single FETs, MOSFETs SUM55P06-19L-E3
MOSFET P-CH 60V 55A TO263

MOSFET P-CH 60V 55A TO263

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V 55A 125W

MOSFET 60V 55A 125W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM55P06-19L-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM55P06-19L-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM55P06-19L-E3
MOSFET P-CH 60V 55A TO263

MOSFET P-CH 60V 55A TO263

Supplier's Site
P Channel Mosfet, -60V, 5.5A To-263; Channel Type Vishay - 57J5879 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 5.5A To-263; Channel Type Vishay
57J5879
P Channel Mosfet, -60V, 5.5A To-263; Channel Type Vishay 57J5879
P CHANNEL MOSFET, -60V, 5.5A TO-263; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 5.5A TO-263; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, 60V, 55A, To-263; Transistor Polarity Vishay - 55R1942 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 55A, To-263; Transistor Polarity Vishay
55R1942
Mosfet, P-Ch, 60V, 55A, To-263; Transistor Polarity Vishay 55R1942
MOSFET, P-CH, 60V, 55A, TO-263; Transistor Polarity:P Channel; Continuous Drain Current Id:-55A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):15mohm; Rds(on) Test Voltage Vgs:-10V; Power Dissipation Pd:125W; Operating RoHS Compliant: Yes

MOSFET, P-CH, 60V, 55A, TO-263; Transistor Polarity:P Channel; Continuous Drain Current Id:-55A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):15mohm; Rds(on) Test Voltage Vgs:-10V; Power Dissipation Pd:125W; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P Channel, -60V, 0.015Ohm, -55A, To-263, Full Reel; Channel Type Vishay - 73W9425 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -60V, 0.015Ohm, -55A, To-263, Full Reel; Channel Type Vishay
73W9425
Mosfet, P Channel, -60V, 0.015Ohm, -55A, To-263, Full Reel; Channel Type Vishay 73W9425
MOSFET, P CHANNEL, -60V, 0.015OHM, -55A, TO-263, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:55A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:125W RoHS Compliant: Yes

MOSFET, P CHANNEL, -60V, 0.015OHM, -55A, TO-263, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:55A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:125W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SUM55P06-19L-E3 SUM55P06-19L-E3DKR-ND 057012-SUM55P06-19L-E3 SUM55P06-19L-E3 SUM55P06-19L-E3 SUM55P06-19L-E3 57J5879 55R1942 73W9425
Product Name SMD 60V 55A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM55P06-19L-E3 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet, -60V, 5.5A To-263; Channel Type Vishay Mosfet, P-Ch, 60V, 55A, To-263; Transistor Polarity Vishay Mosfet, P Channel, -60V, 0.015Ohm, -55A, To-263, Full Reel; Channel Type Vishay
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel P-Channel
PD 125000 milliwatts 3750 to 125000 milliwatts 3750 milliwatts 125000 milliwatts 125000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; TO-263 (D2Pak) TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263 TO-3; TO-263 TO-3; TO-263
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - UJ3C120070K3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
Transistor Technology / Material SiCFET (Cascode SiCJFET)
V(BR)DSS 1200 volts
View Details
3 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIKQ120N75CP2XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers