Vishay Intertechnology, Inc. 200V 52A MOSFET Transistor SUM52N20-39P-E3

Description
MOSFET N-CH 200V 52A TO263 Product overview: SUM52N20-39P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM52N20-39P-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 200V 52A TO263 Product overview: SUM52N20-39P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM52N20-39P-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 52A MOSFET Transistor
278-SUM52N20-39P-E3
200V 52A MOSFET Transistor 278-SUM52N20-39P-E3
MOSFET N-CH 200V 52A TO263 Product overview: SUM52N20-39P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM52N20-39P-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 52A TO263 Product overview: SUM52N20-39P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM52N20-39P-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM52N20-39P-E3 - 133399-SUM52N20-39P-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM52N20-39P-E3
133399-SUM52N20-39P-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM52N20-39P-E3 133399-SUM52N20-39P-E3
Manufacturer: Vishay Win Source Part Number: 133399-SUM52N20-39P- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.12W (Ta), 250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V, 15V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 52A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 185nC @ 15V Max Input Capacitance: 4220pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 38 mOhm @ 20A, 15V Alternative Parts (Cross-Reference): STB75NF20; SUM36N20-54P-E3; IRFS38N20DTRLP; SUM52N20-39P-E3; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 133399-SUM52N20-39P-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.12W (Ta), 250W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V, 15V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 52A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 185nC @ 15V
Max Input Capacitance: 4220pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 38 mOhm @ 20A, 15V
Alternative Parts (Cross-Reference): STB75NF20; SUM36N20-54P-E3; IRFS38N20DTRLP; SUM52N20-39P-E3;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM52N20-39P-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM52N20-39P-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM52N20-39P-E3
MOSFET N-CH 200V 52A TO263

MOSFET N-CH 200V 52A TO263

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SUM52N20-39P-E3 133399-SUM52N20-39P-E3 SUM52N20-39P-E3
Product Name 200V 52A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM52N20-39P-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3120 milliwatts 3120 to 250000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) TO-263; SOT3; TO-263 (D2Pak) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF1405ZL-308 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-262
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details