SUM50N03-13LC-E3 is an N-channel 30-V MOSFET with a sense terminal, housed in a D2PAK-5 package. It has a continuous drain current of 50 A at 25°C and 32 A at 125°C, with a drain-source on-state resistance of 0.013 Ω at 10 V gate-source voltage and 0.017 Ω at 4.5 V. The device features a current sensing ratio of 420 to 620, with a forward voltage drop of 1.3 to 1.6 V across the source-drain diode. Maximum power dissipation is 83 W at 25°C case temperature, and thermal resistance from junction to case is 1.8 °C/W. The part meets RoHS compliance and operates over a junction and storage temperature range of -55 to 175 °C.
MOSFET 30V 50A 83W w/Sense Terminal
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SUM50N03-13LC-E3 |
| Product Name | MOSFET |