Vishay Intertechnology, Inc. Single FETs, MOSFETs SUM50020EL-GE3

Description
N-Channel 60V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet
Description
N-Channel 60V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUM50020EL-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM50020EL-GE3DKR-ND
Single FETs, MOSFETs SUM50020EL-GE3DKR-ND
N-Channel 60V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 60V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM50020EL-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM50020EL-GE3TR-ND
Single FETs, MOSFETs SUM50020EL-GE3TR-ND
N-Channel 60V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 60V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM50020EL-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM50020EL-GE3CT-ND
Single FETs, MOSFETs SUM50020EL-GE3CT-ND
N-Channel 60V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 60V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Singapore, Singapore
N-Channel 120A 60V 0.0021ohm MOSFET Transistor
278-SUM50020EL-GE3
N-Channel 120A 60V 0.0021ohm MOSFET Transistor 278-SUM50020EL-GE3
Power Field-Effect Transistor, 120A I(D), 60V, 0.0021ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-263, D2PAK-3/2 Product overview: SUM50020EL-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 120A, 60V, 0.0021ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120A, 60V, 0.0021ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM50020EL-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 120A I(D), 60V, 0.0021ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-263, D2PAK-3/2 Product overview: SUM50020EL-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 120A, 60V, 0.0021ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120A, 60V, 0.0021ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM50020EL-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277608-SUM50020EL-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277608-SUM50020EL-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277608-SUM50020EL-GE3
Win Source Part Number: 1277608-SUM50020EL-G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Rds On (Max) @ Id, Vgs: 2.1mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 375W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Gate Charge (Qg) (Max) @ Vgs: 126 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 11113 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SUM50020EL-GE3TR,SUM 50020EL-GE3CT,SUM500 20EL-GE3DKR Base Product Number: SUM50020 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277608-SUM50020EL-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Rds On (Max) @ Id, Vgs: 2.1mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 375W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Gate Charge (Qg) (Max) @ Vgs: 126 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 11113 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SUM50020EL-GE3TR,SUM50020EL-GE3CT,SUM50020EL-GE3DKR
Base Product Number: SUM50020
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Mosfet, N-Ch, 60V, 120A, To-263 Rohs Compliant Vishay - 57AJ0781 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 120A, To-263 Rohs Compliant Vishay
57AJ0781
Mosfet, N-Ch, 60V, 120A, To-263 Rohs Compliant Vishay 57AJ0781
MOSFET, N-CH, 60V, 120A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 120A, TO-263 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM50020EL-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM50020EL-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM50020EL-GE3
MOSFET N-CH 60V 120A TO263

MOSFET N-CH 60V 120A TO263

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V Vds 20V Vgs D2PAK (TO-263)

MOSFET 60V Vds 20V Vgs D2PAK (TO-263)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SUM50020EL-GE3DKR-ND 278-SUM50020EL-GE3 1277608-SUM50020EL-GE3 57AJ0781 SUM50020EL-GE3 SUM50020EL-GE3
Product Name Single FETs, MOSFETs N-Channel 120A 60V 0.0021ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 60V, 120A, To-263 Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data