Vishay Precision Group Single FETs, MOSFETs SUM40N15-38-E3

Description
N-Channel 150V 40A (Tc) 3.75W (Ta), 166W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet
Description
N-Channel 150V 40A (Tc) 3.75W (Ta), 166W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUM40N15-38-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM40N15-38-E3TR-ND
Single FETs, MOSFETs SUM40N15-38-E3TR-ND
N-Channel 150V 40A (Tc) 3.75W (Ta), 166W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 150V 40A (Tc) 3.75W (Ta), 166W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM40N15-38-E3 - 031620-SUM40N15-38-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM40N15-38-E3
031620-SUM40N15-38-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM40N15-38-E3 031620-SUM40N15-38-E3
Manufacturer: Vishay Win Source Part Number: 031620-SUM40N15-38-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.75W (Ta), 166W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 60nC @ 10V Max Input Capacitance: 2500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 38 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 031620-SUM40N15-38-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.75W (Ta), 166W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 2500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 38 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
150V 40A MOSFET Transistor
278-SUM40N15-38-E3
150V 40A MOSFET Transistor 278-SUM40N15-38-E3
MOSFET N-CH 150V 40A TO263 Product overview: SUM40N15-38-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM40N15-38-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 40A TO263 Product overview: SUM40N15-38-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM40N15-38-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SUM40N15-38-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUM40N15-38-E3
Single FETs, MOSFETs SUM40N15-38-E3
MOSFET N-CH 150V 40A TO263

MOSFET N-CH 150V 40A TO263

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM40N15-38-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM40N15-38-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM40N15-38-E3
MOSFET N-CH 150V 40A TO263

MOSFET N-CH 150V 40A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SUM40N15-38-E3TR-ND 031620-SUM40N15-38-E3 278-SUM40N15-38-E3 SUM40N15-38-E3 SUM40N15-38-E3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM40N15-38-E3 150V 40A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; TO-263 (D2Pak) Tape & Reel (TR) TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 150 volts 150 volts
PD 3750 to 166000 milliwatts 3750 milliwatts 3750 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers
60V 36A MOSFET Transistor - 278-AUIRF7749L2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
View Details
8 suppliers