Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM40N05-19L-E3 SUM40N05-19L-E3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965491-SUM40N05-19L- E3 Mounting: SMD (SMT) Power Dissipation: 3.1 W Number of Pins: 3 Rise Time: 18 ns Fall Time: 100 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-263-3 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 40 A Drain to Source Breakdown Voltage: 55 V Turn-Off Delay Time: 20 ns Drain to Source Resistance: 19 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965491-SUM40N05-19L- E3 Mounting: SMD (SMT) Power Dissipation: 3.1 W Number of Pins: 3 Rise Time: 18 ns Fall Time: 100 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-263-3 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 40 A Drain to Source Breakdown Voltage: 55 V Turn-Off Delay Time: 20 ns Drain to Source Resistance: 19 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM40N05-19L-E3 - 965491-SUM40N05-19L-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM40N05-19L-E3
965491-SUM40N05-19L-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM40N05-19L-E3 965491-SUM40N05-19L-E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965491-SUM40N05-19L- E3 Mounting: SMD (SMT) Power Dissipation: 3.1 W Number of Pins: 3 Rise Time: 18 ns Fall Time: 100 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-263-3 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 40 A Drain to Source Breakdown Voltage: 55 V Turn-Off Delay Time: 20 ns Drain to Source Resistance: 19 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965491-SUM40N05-19L-E3
Mounting: SMD (SMT)
Power Dissipation: 3.1 W
Number of Pins: 3
Rise Time: 18 ns
Fall Time: 100 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-263-3
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Continuous Drain Current (ID): 40 A
Drain to Source Breakdown Voltage: 55 V
Turn-Off Delay Time: 20 ns
Drain to Source Resistance: 19 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 965491-SUM40N05-19L-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM40N05-19L-E3
V(BR)DSS 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910021SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
Single FETs, MOSFETs - 448-AIMBG120R080M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers
 - LM5101CSD/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type WSON10
Packing Method Tape Reel; Tape & Reel
View Details