N-Channel 40V 200A (Tc) 375W (Tc) Surface Mount TO-263-7
N-Channel 40V 200A (Tc) 375W (Tc) Surface Mount TO-263-7
N-Channel 40V 200A (Tc) 375W (Tc) Surface Mount TO-263-7
MOSFET N-CH 40V 200A TO263-7
MOSFET, N-CH, 40V, 200A, TO-263 ROHS COMPLIANT: YES
MOSFET N-CH 40V 200A TO263-7
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2282981 | 742-SUM40014M-GE3DKR-ND | SUM40014M-GE3 | 04AJ4712 | SUM40014M-GE3 |
| Product Name | MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 40V, 200A, To-263 Rohs Compliant Vishay | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-263; TO-263 | TO-263; TO-263-7, D2PAK (6 Leads + Tab) | TO-263; TO-263-7, D2PAK (6 Leads + Tab) | TO-3; TO-263 | TO-263; TO-263-7, D²Pak (6 Leads + Tab) |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |