Vishay Precision Group MOSFET Transistor SUM40012EL-GE3

Description
Power Field-Effect Transistor, Product overview: SUM40012EL-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM40012EL-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, Product overview: SUM40012EL-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM40012EL-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
278-SUM40012EL-GE3
MOSFET Transistor 278-SUM40012EL-GE3
Power Field-Effect Transistor, Product overview: SUM40012EL-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM40012EL-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SUM40012EL-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM40012EL-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277607-SUM40012EL-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277607-SUM40012EL-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277607-SUM40012EL-GE3
Win Source Part Number: 1277607-SUM40012EL-G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 150A (Tc) Rds On (Max) @ Id, Vgs: 1.67mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 150W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Gate Charge (Qg) (Max) @ Vgs: 195 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 10930 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SUM40012EL-GE3TR,SUM 40012EL-GE3CT,SUM400 12EL-GE3DKR Base Product Number: SUM40012 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277607-SUM40012EL-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 150A (Tc)
Rds On (Max) @ Id, Vgs: 1.67mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 150W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Gate Charge (Qg) (Max) @ Vgs: 195 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 10930 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SUM40012EL-GE3TR,SUM40012EL-GE3CT,SUM40012EL-GE3DKR
Base Product Number: SUM40012
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
MOSFETs - 1885088 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1885088
MOSFETs 1885088
N-Channel 40-V (D-S) MOSFET D2PAK (TO-26

N-Channel 40-V (D-S) MOSFET D2PAK (TO-26

Supplier's Site
MOSFETs - 1884926 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1884926
MOSFETs 1884926
N-Channel 40-V (D-S) MOSFET D2PAK (TO-26

N-Channel 40-V (D-S) MOSFET D2PAK (TO-26

Supplier's Site
MOSFETs - 1885088P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1885088P
MOSFETs 1885088P
N-Channel 40-V (D-S) MOSFET D2PAK (TO-26

N-Channel 40-V (D-S) MOSFET D2PAK (TO-26

Supplier's Site
Single FETs, MOSFETs - 742-SUM40012EL-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUM40012EL-GE3DKR-ND
Single FETs, MOSFETs 742-SUM40012EL-GE3DKR-ND
N-Channel 40V 150A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 40V 150A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SUM40012EL-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUM40012EL-GE3TR-ND
Single FETs, MOSFETs 742-SUM40012EL-GE3TR-ND
N-Channel 40V 150A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 40V 150A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SUM40012EL-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUM40012EL-GE3CT-ND
Single FETs, MOSFETs 742-SUM40012EL-GE3CT-ND
N-Channel 40V 150A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 40V 150A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 40V Vds +/-20V Vgs TO-263

MOSFET 40V Vds +/-20V Vgs TO-263

Buy Now Datasheet
Mosfet, 40V, 150A, 175Deg C, 150W; Transistor Polarity Vishay - 99AC2835 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 40V, 150A, 175Deg C, 150W; Transistor Polarity Vishay
99AC2835
Mosfet, 40V, 150A, 175Deg C, 150W; Transistor Polarity Vishay 99AC2835
MOSFET, 40V, 150A, 175DEG C, 150W; Transistor Polarity:N Channel; Continuous Drain Current Id:150A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00139ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, 40V, 150A, 175DEG C, 150W; Transistor Polarity:N Channel; Continuous Drain Current Id:150A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00139ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM40012EL-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM40012EL-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM40012EL-GE3
MOSFET N-CH 40V 150A TO263

MOSFET N-CH 40V 150A TO263

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SUM40012EL-GE3 1277607-SUM40012EL-GE3 1885088 1885088P 742-SUM40012EL-GE3DKR-ND SUM40012EL-GE3 99AC2835 SUM40012EL-GE3
Product Name MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs MOSFETs Single FETs, MOSFETs MOSFET Mosfet, 40V, 150A, 175Deg C, 150W; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel
Package Type TO-263; SOT3 TO-263; To-263 TO-263; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3 Surface Mount
MOSFET Operating Mode Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data