Vishay Intertechnology, Inc. Single FETs, MOSFETs SUM40010EL-GE3

Description
N-Channel 40V 120A (Tc) 375W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 40V 120A (Tc) 375W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUM40010EL-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM40010EL-GE3TR-ND
Single FETs, MOSFETs SUM40010EL-GE3TR-ND
N-Channel 40V 120A (Tc) 375W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 40V 120A (Tc) 375W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - SUM40010EL-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM40010EL-GE3DKR-ND
Single FETs, MOSFETs SUM40010EL-GE3DKR-ND
N-Channel 40V 120A (Tc) 375W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 40V 120A (Tc) 375W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - SUM40010EL-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM40010EL-GE3CT-ND
Single FETs, MOSFETs SUM40010EL-GE3CT-ND
N-Channel 40V 120A (Tc) 375W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 40V 120A (Tc) 375W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277691-SUM40010EL-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277691-SUM40010EL-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277691-SUM40010EL-GE3
Win Source Part Number: 1277691-SUM40010EL-G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: ThunderFET® Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Rds On (Max) @ Id, Vgs: 1.6mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 375W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 230 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 11155 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SUM40010EL-GE3CT,SUM 40010EL-GE3TR,SUM400 10EL-GE3DKR Base Product Number: SUM40010 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277691-SUM40010EL-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: ThunderFET®
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Rds On (Max) @ Id, Vgs: 1.6mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 375W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 230 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 11155 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SUM40010EL-GE3CT,SUM40010EL-GE3TR,SUM40010EL-GE3DKR
Base Product Number: SUM40010
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 120A MOSFET Transistor
278-SUM40010EL-GE3
N-Channel 40V 120A MOSFET Transistor 278-SUM40010EL-GE3
N-Channel MOSFET, 40V, 120A, 0.0016Ω, TO-263AB Product overview: SUM40010EL-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM40010EL-GE3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 40V, 120A, 0.0016Ω, TO-263AB Product overview: SUM40010EL-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM40010EL-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 120A, To-263 Rohs Compliant Vishay - 57AJ0780 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 120A, To-263 Rohs Compliant Vishay
57AJ0780
Mosfet, N-Ch, 40V, 120A, To-263 Rohs Compliant Vishay 57AJ0780
MOSFET, N-CH, 40V, 120A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 120A, TO-263 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - SUM40010EL-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUM40010EL-GE3
Single FETs, MOSFETs SUM40010EL-GE3
MOSFET N-CH 40V 120A D2PAK

MOSFET N-CH 40V 120A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V Vds 20V Vgs D2PAK (TO-263)

MOSFET 40V Vds 20V Vgs D2PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM40010EL-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM40010EL-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM40010EL-GE3
MOSFET N-CH 40V 120A D2PAK

MOSFET N-CH 40V 120A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SUM40010EL-GE3TR-ND 1277691-SUM40010EL-GE3 278-SUM40010EL-GE3 57AJ0780 SUM40010EL-GE3 SUM40010EL-GE3 SUM40010EL-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 40V 120A MOSFET Transistor Mosfet, N-Ch, 40V, 120A, To-263 Rohs Compliant Vishay Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 TO-3; TO-263 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data