Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM33N20-60P-E3 SUM33N20-60P-E3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 795838-SUM33N20-60P- E3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 33A (Tc) Part Status: Obsolete(EOL) Family Name: SUM33N20-60P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V, 15V Manufacturer Package: TO-263 (D2Pak) Channel Type Type: N Drain Source Voltage: 200V Vgs(th) (Maximum) @ Id: 4.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 113nC @ 15V Input Capacitance (Ciss) (Maximum) @ Vds: 2735pF @ 25V Vgs (Maximum): ±25V Power Dissipation (Maximum): 3.12W (Ta), 156W (Tc) Rds On (Maximum) @ Id, Vgs: 59 mOhm @ 20A, 15V Alternative Parts (Cross-Reference): STB40N20; RCJ450N20TL; FDB52N20; IXFA36N20X3; Introduction Date: November 15, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 795838-SUM33N20-60P- E3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 33A (Tc) Part Status: Obsolete(EOL) Family Name: SUM33N20-60P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V, 15V Manufacturer Package: TO-263 (D2Pak) Channel Type Type: N Drain Source Voltage: 200V Vgs(th) (Maximum) @ Id: 4.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 113nC @ 15V Input Capacitance (Ciss) (Maximum) @ Vds: 2735pF @ 25V Vgs (Maximum): ±25V Power Dissipation (Maximum): 3.12W (Ta), 156W (Tc) Rds On (Maximum) @ Id, Vgs: 59 mOhm @ 20A, 15V Alternative Parts (Cross-Reference): STB40N20; RCJ450N20TL; FDB52N20; IXFA36N20X3; Introduction Date: November 15, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM33N20-60P-E3 - 795838-SUM33N20-60P-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM33N20-60P-E3
795838-SUM33N20-60P-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM33N20-60P-E3 795838-SUM33N20-60P-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 795838-SUM33N20-60P- E3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 33A (Tc) Part Status: Obsolete(EOL) Family Name: SUM33N20-60P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V, 15V Manufacturer Package: TO-263 (D2Pak) Channel Type Type: N Drain Source Voltage: 200V Vgs(th) (Maximum) @ Id: 4.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 113nC @ 15V Input Capacitance (Ciss) (Maximum) @ Vds: 2735pF @ 25V Vgs (Maximum): ±25V Power Dissipation (Maximum): 3.12W (Ta), 156W (Tc) Rds On (Maximum) @ Id, Vgs: 59 mOhm @ 20A, 15V Alternative Parts (Cross-Reference): STB40N20; RCJ450N20TL; FDB52N20; IXFA36N20X3; Introduction Date: November 15, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Siliconix
Win Source Part Number: 795838-SUM33N20-60P-E3
Series: TrenchFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 33A (Tc)
Part Status: Obsolete(EOL)
Family Name: SUM33N20-60P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V, 15V
Manufacturer Package: TO-263 (D2Pak)
Channel Type Type: N
Drain Source Voltage: 200V
Vgs(th) (Maximum) @ Id: 4.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 113nC @ 15V
Input Capacitance (Ciss) (Maximum) @ Vds: 2735pF @ 25V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 3.12W (Ta), 156W (Tc)
Rds On (Maximum) @ Id, Vgs: 59 mOhm @ 20A, 15V
Alternative Parts (Cross-Reference): STB40N20; RCJ450N20TL; FDB52N20; IXFA36N20X3;
Introduction Date: November 15, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
200V 33A MOSFET Transistor
278-SUM33N20-60P-E3
200V 33A MOSFET Transistor 278-SUM33N20-60P-E3
MOSFET N-CH 200V 33A TO263 Product overview: SUM33N20-60P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM33N20-60P-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 33A TO263 Product overview: SUM33N20-60P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM33N20-60P-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM33N20-60P-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM33N20-60P-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM33N20-60P-E3
MOSFET N-CH 200V 33A TO263

MOSFET N-CH 200V 33A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 795838-SUM33N20-60P-E3 278-SUM33N20-60P-E3 SUM33N20-60P-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM33N20-60P-E3 200V 33A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3120 to 156000 milliwatts 3120 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4C075033K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details