Manufacturer: Vishay
Win Source Part Number: 839199-SUM23N15-73
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Trans MOSFET N-CH 150V 23A 3-Pin(2+Tab) TO-263 Product overview: SUM23N15-73 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 23A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SUM23N15-73 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 839199-SUM23N15-73 | 285-SUM23N15-73 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM23N15-73 | 150V 23A MOSFET Transistor |
| Package Type | SOT3 |