Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110P06-08L-E3 SUM110P06-08L-E3

Description
Manufacturer: Vishay Win Source Part Number: 140464-SUM110P06-08L -E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.75W (Ta), 272W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 240nC @ 10V Max Input Capacitance: 9200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 140464-SUM110P06-08L -E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.75W (Ta), 272W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 240nC @ 10V Max Input Capacitance: 9200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110P06-08L-E3 - 140464-SUM110P06-08L-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110P06-08L-E3
140464-SUM110P06-08L-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110P06-08L-E3 140464-SUM110P06-08L-E3
Manufacturer: Vishay Win Source Part Number: 140464-SUM110P06-08L -E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.75W (Ta), 272W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 240nC @ 10V Max Input Capacitance: 9200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 140464-SUM110P06-08L-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.75W (Ta), 272W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 110A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 240nC @ 10V
Max Input Capacitance: 9200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
P-Channel SMD 60V 110A MOSFET Transistor
278-SUM110P06-08L-E3
P-Channel SMD 60V 110A MOSFET Transistor 278-SUM110P06-08L-E3
P-Channel MOSFET, 60V, 110A, 8mR, TO-263, Surface Mount Product overview: SUM110P06-08L-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 60V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM110P06-08L-E3 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 60V, 110A, 8mR, TO-263, Surface Mount Product overview: SUM110P06-08L-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 60V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM110P06-08L-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SUM110P06-08L-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM110P06-08L-E3DKR-ND
Single FETs, MOSFETs SUM110P06-08L-E3DKR-ND
P-Channel 60V 110A (Tc) 3.75W (Ta), 272W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 60V 110A (Tc) 3.75W (Ta), 272W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM110P06-08L-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM110P06-08L-E3CT-ND
Single FETs, MOSFETs SUM110P06-08L-E3CT-ND
P-Channel 60V 110A (Tc) 3.75W (Ta), 272W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 60V 110A (Tc) 3.75W (Ta), 272W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM110P06-08L-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM110P06-08L-E3TR-ND
Single FETs, MOSFETs SUM110P06-08L-E3TR-ND
P-Channel 60V 110A (Tc) 3.75W (Ta), 272W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 60V 110A (Tc) 3.75W (Ta), 272W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
MOSFET 60V 110A 272W 8.0mohm @ 10V

MOSFET 60V 110A 272W 8.0mohm @ 10V

Buy Now Datasheet
Mosfet, P-Ch, -60V, -110A, To-263; Channel Type Vishay - 70AC6529 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -60V, -110A, To-263; Channel Type Vishay
70AC6529
Mosfet, P-Ch, -60V, -110A, To-263; Channel Type Vishay 70AC6529
MOSFET, P-CH, -60V, -110A, TO-263; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:110A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

MOSFET, P-CH, -60V, -110A, TO-263; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:110A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet, P Channel, -60V, -110A, To-263-3, Full Reel; Channel Type Vishay - 57J5875 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -60V, -110A, To-263-3, Full Reel; Channel Type Vishay
57J5875
Mosfet, P Channel, -60V, -110A, To-263-3, Full Reel; Channel Type Vishay 57J5875
MOSFET, P CHANNEL, -60V, -110A, TO-263-3, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:110A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:272W RoHS Compliant: Yes

MOSFET, P CHANNEL, -60V, -110A, TO-263-3, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:110A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:272W RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM110P06-08L-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM110P06-08L-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM110P06-08L-E3
MOSFET P-CH 60V 110A TO263

MOSFET P-CH 60V 110A TO263

Supplier's Site
Single FETs, MOSFETs - SUM110P06-08L-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUM110P06-08L-E3
Single FETs, MOSFETs SUM110P06-08L-E3
MOSFET P-CH 60V 110A TO263

MOSFET P-CH 60V 110A TO263

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 140464-SUM110P06-08L-E3 278-SUM110P06-08L-E3 SUM110P06-08L-E3DKR-ND SUM110P06-08L-E3 70AC6529 57J5875 SUM110P06-08L-E3 SUM110P06-08L-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110P06-08L-E3 P-Channel SMD 60V 110A MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, P-Ch, -60V, -110A, To-263; Channel Type Vishay Mosfet, P Channel, -60V, -110A, To-263-3, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 60 volts 60 volts
PD 3750 to 272000 milliwatts 272000 milliwatts 272000 milliwatts 3750 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data