Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097361-SUM110N08-10
Power Dissipation: 200 W
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Continuous Drain Current (ID): 110 A
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 1097361-SUM110N08-10-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110N08-10-E3 |
| Package Type | SOT3 |