Vishay Intertechnology, Inc. N-Channel 110A 75V 0.0048ohm MOSFET Transistor SUM110N08-05

Description
Power Field-Effect Transistor, 110A I(D), 75V, 0.0048ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, TO-263, 3 PIN Product overview: SUM110N08-05 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 110A, 75V, 0.0048ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 110A, 75V, 0.0048ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM110N08-05 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Field-Effect Transistor, 110A I(D), 75V, 0.0048ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, TO-263, 3 PIN Product overview: SUM110N08-05 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 110A, 75V, 0.0048ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 110A, 75V, 0.0048ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM110N08-05 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 110A 75V 0.0048ohm MOSFET Transistor
278-SUM110N08-05
N-Channel 110A 75V 0.0048ohm MOSFET Transistor 278-SUM110N08-05
Power Field-Effect Transistor, 110A I(D), 75V, 0.0048ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, TO-263, 3 PIN Product overview: SUM110N08-05 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 110A, 75V, 0.0048ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 110A, 75V, 0.0048ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM110N08-05 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 110A I(D), 75V, 0.0048ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, TO-263, 3 PIN Product overview: SUM110N08-05 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 110A, 75V, 0.0048ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 110A, 75V, 0.0048ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM110N08-05 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 194966-SUM110N08-05 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
194966-SUM110N08-05
Discrete Semiconductor Products 194966-SUM110N08-05
Manufacturer: Vishay Win Source Part Number: 194966-SUM110N08-05 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: SUM110N08-05 Alternative Parts (Cross-Reference): SUM90N10-8m2P-e3; SUM90N08-4m8P-E3; IRF3808S; IXTA200N075T; Introduction Date: April 09, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 194966-SUM110N08-05
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: SUM110N08-05
Alternative Parts (Cross-Reference): SUM90N10-8m2P-e3; SUM90N08-4m8P-E3; IRF3808S; IXTA200N075T;
Introduction Date: April 09, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SUM110N08-05 194966-SUM110N08-05
Product Name N-Channel 110A 75V 0.0048ohm MOSFET Transistor Discrete Semiconductor Products
PD 3700 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17309Q3 30V N Channel NexFET? Power MOSFET - CSD17309Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0063 ohms
View Details
9 suppliers
MOSFETs - 1658329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT323; Sot-323 (sc-70)
View Details