Vishay Precision Group Single FETs, MOSFETs SUM110N06-3M9H-E3

Description
N-Channel 60V 110A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet
Description
N-Channel 60V 110A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUM110N06-3M9H-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM110N06-3M9H-E3TR-ND
Single FETs, MOSFETs SUM110N06-3M9H-E3TR-ND
N-Channel 60V 110A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 60V 110A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Singapore, Singapore
60V 110A MOSFET Transistor
278-SUM110N06-3M9H-E3
60V 110A MOSFET Transistor 278-SUM110N06-3M9H-E3
MOSFET N-CH 60V 110A TO263 Product overview: SUM110N06-3M9H-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM110N06-3M9H-E 3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 110A TO263 Product overview: SUM110N06-3M9H-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM110N06-3M9H-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N Channel, 60V, 110A, To-263-3; Channel Type Vishay - 69W7247 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 110A, To-263-3; Channel Type Vishay
69W7247
Mosfet, N Channel, 60V, 110A, To-263-3; Channel Type Vishay 69W7247
MOSFET, N CHANNEL, 60V, 110A, TO-263-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:110A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.4V RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 110A, TO-263-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:110A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.4V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM110N06-3M9H-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM110N06-3M9H-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM110N06-3M9H-E3
MOSFET N-CH 60V 110A TO263

MOSFET N-CH 60V 110A TO263

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SUM110N06-3M9H-E3TR-ND 278-SUM110N06-3M9H-E3 69W7247 SUM110N06-3M9H-E3
Product Name Single FETs, MOSFETs 60V 110A MOSFET Transistor Mosfet, N Channel, 60V, 110A, To-263-3; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-3; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 3750 milliwatts
Unlock Full Specs
to access all available technical data