Vishay Precision Group Single FETs, MOSFETs SUM110N04-2M1P-E3

Description
N-Channel 40V 29A (Ta), 110A (Tc) 3.13W (Ta), 312W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet
Description
N-Channel 40V 29A (Ta), 110A (Tc) 3.13W (Ta), 312W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUM110N04-2M1P-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM110N04-2M1P-E3TR-ND
Single FETs, MOSFETs SUM110N04-2M1P-E3TR-ND
N-Channel 40V 29A (Ta), 110A (Tc) 3.13W (Ta), 312W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 40V 29A (Ta), 110A (Tc) 3.13W (Ta), 312W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110N04-2M1P-E3 - 057010-SUM110N04-2M1P-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110N04-2M1P-E3
057010-SUM110N04-2M1P-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110N04-2M1P-E3 057010-SUM110N04-2M1P-E3
Manufacturer: Vishay Win Source Part Number: 057010-SUM110N04-2M1 P-E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.13W (Ta), 312W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 29A (Ta), 110A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 360nC @ 10V Max Input Capacitance: 18800pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.1 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 057010-SUM110N04-2M1P-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.13W (Ta), 312W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 29A (Ta), 110A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 360nC @ 10V
Max Input Capacitance: 18800pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.1 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
40V 29A 110A MOSFET Transistor
278-SUM110N04-2M1P-E3
40V 29A 110A MOSFET Transistor 278-SUM110N04-2M1P-E3
MOSFET N-CH 40V 29A/110A TO263 Product overview: SUM110N04-2M1P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 29A, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 29A, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM110N04-2M1P-E 3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 29A/110A TO263 Product overview: SUM110N04-2M1P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 29A, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 29A, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM110N04-2M1P-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM110N04-2M1P-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM110N04-2M1P-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM110N04-2M1P-E3
MOSFET N-CH 40V 29A/110A TO263

MOSFET N-CH 40V 29A/110A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SUM110N04-2M1P-E3TR-ND 057010-SUM110N04-2M1P-E3 278-SUM110N04-2M1P-E3 SUM110N04-2M1P-E3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110N04-2M1P-E3 40V 29A 110A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; TO-263 (D2Pak) Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF4905S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers