N-Channel 250V 63.5A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)
N-Channel 250V 63.5A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)
Win Source Part Number: 1016115-SUM10250E-GE
Category: Discrete Semiconductor Products>Transistors
Series: ThunderFET®
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 250 V
Current - Continuous Drain (Id) @ 25°C: 63.5A (Tc)
Rds On (Max) @ Id, Vgs: 31mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 375W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Gate Charge (Qg) (Max) @ Vgs: 88 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3002 pF @ 125 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SUM10250E-GE3-ND,SUM
Base Product Number: SUM10250
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V
Power Field-Effect Transistor, Product overview: SUM10250E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM10250E-GE3 can be used for catalog matching and distributor lookup.
MOSFET 250V Vds 20V Vgs D2PAK (TO-263)
MOSFET N-CH 250V 63.5A D2PAK
MOSFET, N-CH, 250V, 63.5A, 175DEG , 375W ROHS COMPLIANT: YES
MOSFET N-CH 250V 63.5A D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SUM10250E-GE3TR-ND | 1016115-SUM10250E-GE3 | 278-SUM10250E-GE3 | SUM10250E-GE3 | SUM10250E-GE3 | 75AH9269 | SUM10250E-GE3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Mosfet, N-Ch, 250V, 63.5A, 175Deg , 375W Rohs Compliant Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3 | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| PD | 375000 milliwatts | 375000 milliwatts | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |