Diode Ult Fast 3A 400V P600 Product overview: SUF30G-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SUF30G-E3/54 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281577-SUF30G-E3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 800
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 3 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SUF30
Product Status: Obsolete
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | 280-SUF30G-E3/54 | 1281577-SUF30G-E3/54 |
| Product Name | 3A 400V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single |
| Package | Tape and Reel | |
| RoHS Compliant | RoHS | |
| IO | 3 amps | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |
| Diode Type | Standard |