Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968494-SUF15J-E3\54
Peak Non-Repetitive Surge Current: 50 A
Reverse Voltage: 600 V
Number of Pins: 20
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Surge Current: 50 A
Average Rectified Current: 1.5 A
Max Repetitive Reverse Voltage (Vrrm): 600 V
Max Reverse Voltage (DC): 600 V
Peak Reverse Current: 10 µA
Reverse Recovery Time: 35 ns
Recovery Time: 35 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 968494-SUF15J-E3\54 |
| Product Name | OEM Parts - OEM Parts ( S ) - SUF15J-E3\54 |