Vishay Intertechnology, Inc. 1.5A 400V Diode and Rectifier SUF15G-E3/73

Description
Diode Ult Fast 1.5A 400V GP20 Product overview: SUF15G-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SUF15G-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Ult Fast 1.5A 400V GP20 Product overview: SUF15G-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SUF15G-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5A 400V Diode and Rectifier - 280-SUF15G-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore
1.5A 400V Diode and Rectifier
280-SUF15G-E3/73
1.5A 400V Diode and Rectifier 280-SUF15G-E3/73
Diode Ult Fast 1.5A 400V GP20 Product overview: SUF15G-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SUF15G-E3/73 can be used for catalog matching and distributor lookup.

Diode Ult Fast 1.5A 400V GP20 Product overview: SUF15G-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SUF15G-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281899-SUF15G-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281899-SUF15G-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281899-SUF15G-E3/73
Win Source Part Number: 1281899-SUF15G-E3/73 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Standard Package: 1,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 1.5 A Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 10 µA @ 400 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: GP20 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SUF15 Product Status: Obsolete

Win Source Part Number: 1281899-SUF15G-E3/73
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Box (TB)
Standard Package: 1,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 1.5 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: GP20
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SUF15
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-SUF15G-E3/73 1281899-SUF15G-E3/73
Product Name 1.5A 400V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package Tape and Reel
RoHS Compliant RoHS
IO 1.5 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data