Vishay Intertechnology, Inc. Single FETs, MOSFETs SUD90330E-GE3

Description
N-Channel 200V 35.8A (Tc) 125W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 200V 35.8A (Tc) 125W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUD90330E-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD90330E-GE3DKR-ND
Single FETs, MOSFETs SUD90330E-GE3DKR-ND
N-Channel 200V 35.8A (Tc) 125W (Tc) Surface Mount TO-252AA

N-Channel 200V 35.8A (Tc) 125W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SUD90330E-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD90330E-GE3TR-ND
Single FETs, MOSFETs SUD90330E-GE3TR-ND
N-Channel 200V 35.8A (Tc) 125W (Tc) Surface Mount TO-252AA

N-Channel 200V 35.8A (Tc) 125W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SUD90330E-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD90330E-GE3CT-ND
Single FETs, MOSFETs SUD90330E-GE3CT-ND
N-Channel 200V 35.8A (Tc) 125W (Tc) Surface Mount TO-252AA

N-Channel 200V 35.8A (Tc) 125W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SUD90330E-GE3
MOSFET Transistor 278-SUD90330E-GE3
POWER, FET, Product overview: SUD90330E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD90330E-GE3 can be used for catalog matching and distributor lookup.

POWER, FET, Product overview: SUD90330E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD90330E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277690-SUD90330E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277690-SUD90330E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277690-SUD90330E-GE3
Win Source Part Number: 1277690-SUD90330E-GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: ThunderFET® Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 35.8A (Tc) Rds On (Max) @ Id, Vgs: 37.5mOhm @ 12.2A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 125W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1172 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SUD90330E-GE3DKR,SUD 90330E-GE3TR,SUD9033 0E-GE3CT Base Product Number: SUD90330 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Win Source Part Number: 1277690-SUD90330E-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: ThunderFET®
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 35.8A (Tc)
Rds On (Max) @ Id, Vgs: 37.5mOhm @ 12.2A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 125W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1172 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SUD90330E-GE3DKR,SUD90330E-GE3TR,SUD90330E-GE3CT
Base Product Number: SUD90330
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 200V Vds 20V Vgs TO-252

MOSFET 200V Vds 20V Vgs TO-252

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD90330E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD90330E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD90330E-GE3
MOSFET N-CH 200V 35.8A TO252AA

MOSFET N-CH 200V 35.8A TO252AA

Supplier's Site
Mosfet, N-Ch, 200V, 35.8A, To-252; Transistor Polarity Vishay - 37AC0930 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 35.8A, To-252; Transistor Polarity Vishay
37AC0930
Mosfet, N-Ch, 200V, 35.8A, To-252; Transistor Polarity Vishay 37AC0930
MOSFET, N-CH, 200V, 35.8A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:35.8A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.0312ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 200V, 35.8A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:35.8A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.0312ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SUD90330E-GE3DKR-ND 278-SUD90330E-GE3 1277690-SUD90330E-GE3 SUD90330E-GE3 SUD90330E-GE3 37AC0930
Product Name Single FETs, MOSFETs MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 200V, 35.8A, To-252; Transistor Polarity Vishay
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data