MOSFET N-CH 200V 35.8A TO252AA Product overview: SUD90330E-BE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 35.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 35.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD90330E-BE3 can be used for catalog matching and distributor lookup.
N-Channel 200V 35.8A (Tc) 125W (Tc) Surface Mount TO-252AA
N-Channel 200V 35.8A (Tc) 125W (Tc) Surface Mount TO-252AA
N-Channel 200V 35.8A (Tc) 125W (Tc) Surface Mount TO-252AA
MOSFET N-CH 200V 35.8A TO252AA
MOSFET N-CH 200V 35.8A TO252AA
MOSFET, N-CH, 200V, 35.8A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:35.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SUD90330E-BE3 | 742-SUD90330E-BE3TR-ND | SUD90330E-BE3 | SUD90330E-BE3 | 78AH6743 |
| Product Name | 200V 35.8A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 200V, 35.8A, To-252; Channel Type Vishay |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| PD | 125 milliwatts | 125000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 |