Vishay Intertechnology, Inc. Single FETs, MOSFETs SUD70090E-GE3

Description
N-Channel 100V 50A (Tc) 125W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 100V 50A (Tc) 125W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SUD70090E-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUD70090E-GE3TR-ND
Single FETs, MOSFETs 742-SUD70090E-GE3TR-ND
N-Channel 100V 50A (Tc) 125W (Tc) Surface Mount TO-252AA

N-Channel 100V 50A (Tc) 125W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-SUD70090E-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUD70090E-GE3DKR-ND
Single FETs, MOSFETs 742-SUD70090E-GE3DKR-ND
MOSFET N-CH 100V 50A TO252

MOSFET N-CH 100V 50A TO252

Buy Now Datasheet
Single FETs, MOSFETs - 742-SUD70090E-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUD70090E-GE3CT-ND
Single FETs, MOSFETs 742-SUD70090E-GE3CT-ND
MOSFET N-CH 100V 50A TO252

MOSFET N-CH 100V 50A TO252

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD70090E-GE3 - 898552-SUD70090E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD70090E-GE3
898552-SUD70090E-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD70090E-GE3 898552-SUD70090E-GE3
Manufacturer: Vishay Win Source Part Number: 898552-SUD70090E-GE3 Series: ThunderFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 50A (Tc) 125W (Tc) Surface Mount TO-252AA Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Bulk Mounting: Surface Mount Family Name: SUD70090 Categories: Discrete Semiconductor Products Case / Package: TO-252AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 898552-SUD70090E-GE3
Series: ThunderFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 50A (Tc) 125W (Tc) Surface Mount TO-252AA
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Bulk
Mounting: Surface Mount
Family Name: SUD70090
Categories: Discrete Semiconductor Products
Case / Package: TO-252AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
N-Channel 50A 100V 0.0089ohm MOSFET Transistor
278-SUD70090E-GE3
N-Channel 50A 100V 0.0089ohm MOSFET Transistor 278-SUD70090E-GE3
Power Field-Effect Transistor, 50A I(D), 100V, 0.0089ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252, Product overview: SUD70090E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50A, 100V, 0.0089ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50A, 100V, 0.0089ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD70090E-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 50A I(D), 100V, 0.0089ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252, Product overview: SUD70090E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50A, 100V, 0.0089ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50A, 100V, 0.0089ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD70090E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 50A, To-252 Rohs Compliant Vishay - 57AJ0779 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 50A, To-252 Rohs Compliant Vishay
57AJ0779
Mosfet, N-Ch, 100V, 50A, To-252 Rohs Compliant Vishay 57AJ0779
MOSFET, N-CH, 100V, 50A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 50A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD70090E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD70090E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD70090E-GE3
MOSFET N-CH 100V 50A TO252

MOSFET N-CH 100V 50A TO252

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V Vds 20V Vgs DPAK (TO-252)

MOSFET 100V Vds 20V Vgs DPAK (TO-252)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SUD70090E-GE3TR-ND 898552-SUD70090E-GE3 278-SUD70090E-GE3 57AJ0779 SUD70090E-GE3 SUD70090E-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD70090E-GE3 N-Channel 50A 100V 0.0089ohm MOSFET Transistor Mosfet, N-Ch, 100V, 50A, To-252 Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data