Vishay Intertechnology, Inc. P-Channel 36.4A 100V 0.043ohm MOSFET Transistor SUD50P10-43L-GE3

Description
Power Field-Effect Transistor, 36.4A I(D), 100V, 0.043ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, DPAK-3/2 Product overview: SUD50P10-43L-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 36.4A, 100V, 0.043ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 36.4A, 100V, 0.043ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50P10-43L-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 36.4A I(D), 100V, 0.043ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, DPAK-3/2 Product overview: SUD50P10-43L-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 36.4A, 100V, 0.043ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 36.4A, 100V, 0.043ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50P10-43L-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 36.4A 100V 0.043ohm MOSFET Transistor
278-SUD50P10-43L-GE3
P-Channel 36.4A 100V 0.043ohm MOSFET Transistor 278-SUD50P10-43L-GE3
Power Field-Effect Transistor, 36.4A I(D), 100V, 0.043ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, DPAK-3/2 Product overview: SUD50P10-43L-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 36.4A, 100V, 0.043ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 36.4A, 100V, 0.043ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50P10-43L-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 36.4A I(D), 100V, 0.043ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, DPAK-3/2 Product overview: SUD50P10-43L-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 36.4A, 100V, 0.043ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 36.4A, 100V, 0.043ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50P10-43L-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50P10-43L-GE3 - 042962-SUD50P10-43L-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50P10-43L-GE3
042962-SUD50P10-43L-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50P10-43L-GE3 042962-SUD50P10-43L-GE3
Manufacturer: Vishay Win Source Part Number: 042962-SUD50P10-43L- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 8.3W (Ta), 136W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 37.1A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 160nC @ 10V Max Input Capacitance: 4600pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 43 mOhm @ 9.2A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 042962-SUD50P10-43L-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 8.3W (Ta), 136W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 37.1A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 160nC @ 10V
Max Input Capacitance: 4600pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 43 mOhm @ 9.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - SUD50P10-43L-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD50P10-43L-GE3TR-ND
Single FETs, MOSFETs SUD50P10-43L-GE3TR-ND
P-Channel 100V 37.1A (Tc) 8.3W (Ta), 136W (Tc) Surface Mount TO-252

P-Channel 100V 37.1A (Tc) 8.3W (Ta), 136W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - SUD50P10-43L-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD50P10-43L-GE3CT-ND
Single FETs, MOSFETs SUD50P10-43L-GE3CT-ND
P-Channel 100V 37.1A (Tc) 8.3W (Ta), 136W (Tc) Surface Mount TO-252

P-Channel 100V 37.1A (Tc) 8.3W (Ta), 136W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - SUD50P10-43L-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD50P10-43L-GE3DKR-ND
Single FETs, MOSFETs SUD50P10-43L-GE3DKR-ND
P-Channel 100V 37.1A (Tc) 8.3W (Ta), 136W (Tc) Surface Mount TO-252

P-Channel 100V 37.1A (Tc) 8.3W (Ta), 136W (Tc) Surface Mount TO-252

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD50P10-43L-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD50P10-43L-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD50P10-43L-GE3
MOSFET P-CH 100V 37.1A TO252

MOSFET P-CH 100V 37.1A TO252

Supplier's Site
Single FETs, MOSFETs - SUD50P10-43L-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUD50P10-43L-GE3
Single FETs, MOSFETs SUD50P10-43L-GE3
MOSFET P-CH 100V 37.1A TO252

MOSFET P-CH 100V 37.1A TO252

Supplier's Site Datasheet
MOSFET 100V 37A P-Channel

MOSFET 100V 37A P-Channel

Buy Now Datasheet
Mosfet, P-Ch, 100V, 36.4A, To-252 Rohs Compliant Vishay - 57AJ0778 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 100V, 36.4A, To-252 Rohs Compliant Vishay
57AJ0778
Mosfet, P-Ch, 100V, 36.4A, To-252 Rohs Compliant Vishay 57AJ0778
MOSFET, P-CH, 100V, 36.4A, TO-252 ROHS COMPLIANT: YES

MOSFET, P-CH, 100V, 36.4A, TO-252 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SUD50P10-43L-GE3 042962-SUD50P10-43L-GE3 SUD50P10-43L-GE3TR-ND SUD50P10-43L-GE3 SUD50P10-43L-GE3 SUD50P10-43L-GE3 57AJ0778
Product Name P-Channel 36.4A 100V 0.043ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50P10-43L-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, P-Ch, 100V, 36.4A, To-252 Rohs Compliant Vishay
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
PD 136000 milliwatts 8300 to 136000 milliwatts 8300 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 100 volts 100 volts
Unlock Full Specs
to access all available technical data