Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50P08-25L-E3 SUD50P08-25L-E3

Description
Manufacturer: Vishay Win Source Part Number: 138791-SUD50P08-25L- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 8.3W (Ta), 136W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 160nC @ 10V Max Input Capacitance: 4700pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25.2 mOhm @ 12.5A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 138791-SUD50P08-25L- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 8.3W (Ta), 136W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 160nC @ 10V Max Input Capacitance: 4700pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25.2 mOhm @ 12.5A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50P08-25L-E3 - 138791-SUD50P08-25L-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50P08-25L-E3
138791-SUD50P08-25L-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50P08-25L-E3 138791-SUD50P08-25L-E3
Manufacturer: Vishay Win Source Part Number: 138791-SUD50P08-25L- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 8.3W (Ta), 136W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 160nC @ 10V Max Input Capacitance: 4700pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25.2 mOhm @ 12.5A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 138791-SUD50P08-25L-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 8.3W (Ta), 136W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 160nC @ 10V
Max Input Capacitance: 4700pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25.2 mOhm @ 12.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - SUD50P08-25L-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD50P08-25L-E3DKR-ND
Single FETs, MOSFETs SUD50P08-25L-E3DKR-ND
P-Channel 80V 50A (Tc) 8.3W (Ta), 136W (Tc) Surface Mount TO-252AA

P-Channel 80V 50A (Tc) 8.3W (Ta), 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SUD50P08-25L-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD50P08-25L-E3CT-ND
Single FETs, MOSFETs SUD50P08-25L-E3CT-ND
P-Channel 80V 50A (Tc) 8.3W (Ta), 136W (Tc) Surface Mount TO-252AA

P-Channel 80V 50A (Tc) 8.3W (Ta), 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SUD50P08-25L-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD50P08-25L-E3TR-ND
Single FETs, MOSFETs SUD50P08-25L-E3TR-ND
P-Channel 80V 50A (Tc) 8.3W (Ta), 136W (Tc) Surface Mount TO-252AA

P-Channel 80V 50A (Tc) 8.3W (Ta), 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
P-Channel SMD 80V 12.5A MOSFET Transistor
278-SUD50P08-25L-E3
P-Channel SMD 80V 12.5A MOSFET Transistor 278-SUD50P08-25L-E3
P-Channel MOSFET, 80V, 12.5A, 25.2mR, TO-252, Surface Mount Product overview: SUD50P08-25L-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 80V, 12.5A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 80V, 12.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50P08-25L-E3 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 80V, 12.5A, 25.2mR, TO-252, Surface Mount Product overview: SUD50P08-25L-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 80V, 12.5A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 80V, 12.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50P08-25L-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, -80V, -50A, To-252; Transistor Polarity Vishay - 70AC6528 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -80V, -50A, To-252; Transistor Polarity Vishay
70AC6528
Mosfet, P-Ch, -80V, -50A, To-252; Transistor Polarity Vishay 70AC6528
MOSFET, P-CH, -80V, -50A, TO-252; Transistor Polarity:P Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:50A; On Resistance Rds(on):0.021ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes

MOSFET, P-CH, -80V, -50A, TO-252; Transistor Polarity:P Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:50A; On Resistance Rds(on):0.021ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet, P-Ch, -80V, -50A, To-252; Transistor Polarity Vishay - 01AC5036 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -80V, -50A, To-252; Transistor Polarity Vishay
01AC5036
Mosfet, P-Ch, -80V, -50A, To-252; Transistor Polarity Vishay 01AC5036
MOSFET, P-CH, -80V, -50A, TO-252; Transistor Polarity:P Channel; Continuous Drain Current Id:-50A; Drain Source Voltage Vds:-80V; On Resistance Rds(on):0.021ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

MOSFET, P-CH, -80V, -50A, TO-252; Transistor Polarity:P Channel; Continuous Drain Current Id:-50A; Drain Source Voltage Vds:-80V; On Resistance Rds(on):0.021ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P Channel, -80V, -50A, To-252-3, Full Reel; Channel Type Vishay - 75M5646 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -80V, -50A, To-252-3, Full Reel; Channel Type Vishay
75M5646
Mosfet, P Channel, -80V, -50A, To-252-3, Full Reel; Channel Type Vishay 75M5646
MOSFET, P CHANNEL, -80V, -50A, TO-252-3, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:136W RoHS Compliant: Yes

MOSFET, P CHANNEL, -80V, -50A, TO-252-3, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:136W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 80V 50A 136W 25.2mohm @ 10V

MOSFET 80V 50A 136W 25.2mohm @ 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD50P08-25L-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD50P08-25L-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD50P08-25L-E3
MOSFET P-CH 80V 50A TO252

MOSFET P-CH 80V 50A TO252

Supplier's Site
Single FETs, MOSFETs - SUD50P08-25L-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUD50P08-25L-E3
Single FETs, MOSFETs SUD50P08-25L-E3
MOSFET P-CH 80V 50A TO252

MOSFET P-CH 80V 50A TO252

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 138791-SUD50P08-25L-E3 SUD50P08-25L-E3DKR-ND 278-SUD50P08-25L-E3 70AC6528 01AC5036 75M5646 SUD50P08-25L-E3 SUD50P08-25L-E3 SUD50P08-25L-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50P08-25L-E3 Single FETs, MOSFETs P-Channel SMD 80V 12.5A MOSFET Transistor Mosfet, P-Ch, -80V, -50A, To-252; Transistor Polarity Vishay Mosfet, P-Ch, -80V, -50A, To-252; Transistor Polarity Vishay Mosfet, P Channel, -80V, -50A, To-252-3, Full Reel; Channel Type Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 80 volts 80 volts
PD 8300 to 136000 milliwatts 136000 milliwatts 136000 milliwatts 8300 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 TO-3 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data