Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50P06-15-GE3 SUD50P06-15-GE3

Description
Manufacturer: Vishay Win Source Part Number: 031616-SUD50P06-15-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 113W (Tc) Family Name: SUD50P06-15 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 165nC @ 10V Max Input Capacitance: 4950pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15 mOhm @ 17A, 10V Alternative Parts (Cross-Reference): NP50P06SDG-E1-AY; STD35P6LLF6; NP50P06SDG-E2-AY; Introduction Date: September 28, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 031616-SUD50P06-15-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 113W (Tc) Family Name: SUD50P06-15 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 165nC @ 10V Max Input Capacitance: 4950pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15 mOhm @ 17A, 10V Alternative Parts (Cross-Reference): NP50P06SDG-E1-AY; STD35P6LLF6; NP50P06SDG-E2-AY; Introduction Date: September 28, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50P06-15-GE3 - 031616-SUD50P06-15-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50P06-15-GE3
031616-SUD50P06-15-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50P06-15-GE3 031616-SUD50P06-15-GE3
Manufacturer: Vishay Win Source Part Number: 031616-SUD50P06-15-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 113W (Tc) Family Name: SUD50P06-15 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 165nC @ 10V Max Input Capacitance: 4950pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15 mOhm @ 17A, 10V Alternative Parts (Cross-Reference): NP50P06SDG-E1-AY; STD35P6LLF6; NP50P06SDG-E2-AY; Introduction Date: September 28, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Vishay
Win Source Part Number: 031616-SUD50P06-15-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 113W (Tc)
Family Name: SUD50P06-15
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 165nC @ 10V
Max Input Capacitance: 4950pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 15 mOhm @ 17A, 10V
Alternative Parts (Cross-Reference): NP50P06SDG-E1-AY; STD35P6LLF6; NP50P06SDG-E2-AY;
Introduction Date: September 28, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
P-Channel 60V 50A 0.015 Ohm MOSFET Transistor
278-SUD50P06-15-GE3
P-Channel 60V 50A 0.015 Ohm MOSFET Transistor 278-SUD50P06-15-GE3
P-Channel MOSFET, 60V, 50A, 0.015 Ohm, TO-252 Product overview: SUD50P06-15-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 50A, 0.015 Ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, 0.015 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50P06-15-GE3 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 60V, 50A, 0.015 Ohm, TO-252 Product overview: SUD50P06-15-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 50A, 0.015 Ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, 0.015 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50P06-15-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1464447 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1464447
MOSFETs 1464447
Vishay SUD50P06-15-GE3 MOSFET

Vishay SUD50P06-15-GE3 MOSFET

Supplier's Site
MOSFETs - 1526380P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1526380P
MOSFETs 1526380P
Vishay SUD50P06-15-GE3 MOSFET

Vishay SUD50P06-15-GE3 MOSFET

Supplier's Site
MOSFETs - 1526380 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1526380
MOSFETs 1526380
Vishay SUD50P06-15-GE3 MOSFET

Vishay SUD50P06-15-GE3 MOSFET

Supplier's Site
Single FETs, MOSFETs - SUD50P06-15-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD50P06-15-GE3DKR-ND
Single FETs, MOSFETs SUD50P06-15-GE3DKR-ND
P-Channel 60V 50A (Tc) 2.5W (Ta), 113W (Tc) Surface Mount TO-252AA

P-Channel 60V 50A (Tc) 2.5W (Ta), 113W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SUD50P06-15-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD50P06-15-GE3TR-ND
Single FETs, MOSFETs SUD50P06-15-GE3TR-ND
P-Channel 60V 50A (Tc) 2.5W (Ta), 113W (Tc) Surface Mount TO-252AA

P-Channel 60V 50A (Tc) 2.5W (Ta), 113W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SUD50P06-15-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD50P06-15-GE3CT-ND
Single FETs, MOSFETs SUD50P06-15-GE3CT-ND
P-Channel 60V 50A (Tc) 2.5W (Ta), 113W (Tc) Surface Mount TO-252AA

P-Channel 60V 50A (Tc) 2.5W (Ta), 113W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SUD50P06-15-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUD50P06-15-GE3
Single FETs, MOSFETs SUD50P06-15-GE3
MOSFET P-CH 60V 50A TO252

MOSFET P-CH 60V 50A TO252

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SUD50P06-15-GE3
Triode/MOS Tube/Transistor >> MOSFETs SUD50P06-15-GE3
60V 50A 15mΩ@10V,17A 3V@250uA P Channel TO-252(DPAK) MOSFETs ROHS

60V 50A 15mΩ@10V,17A 3V@250uA P Channel TO-252(DPAK) MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V 50A 113W 15mohm @ 10V

MOSFET 60V 50A 113W 15mohm @ 10V

Buy Now Datasheet
P Channel Mosfet, -60V, 50A, To-252; Channel Type Vishay - 16P3891 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 50A, To-252; Channel Type Vishay
16P3891
P Channel Mosfet, -60V, 50A, To-252; Channel Type Vishay 16P3891
P CHANNEL MOSFET, -60V, 50A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 50A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, -60V, 50A, To-252, Full Reel; Channel Type Vishay - 71T8061 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 50A, To-252, Full Reel; Channel Type Vishay
71T8061
P Channel Mosfet, -60V, 50A, To-252, Full Reel; Channel Type Vishay 71T8061
P CHANNEL MOSFET, -60V, 50A, TO-252, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 50A, TO-252, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, -60V, -50A, To-252-3; Transistor Polarity Vishay - 55AC8375 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -60V, -50A, To-252-3; Transistor Polarity Vishay
55AC8375
Mosfet, P-Ch, -60V, -50A, To-252-3; Transistor Polarity Vishay 55AC8375
MOSFET, P-CH, -60V, -50A, TO-252-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-50A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.012ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

MOSFET, P-CH, -60V, -50A, TO-252-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-50A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.012ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD50P06-15-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD50P06-15-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD50P06-15-GE3
MOSFET P-CH 60V 50A TO252

MOSFET P-CH 60V 50A TO252

Supplier's Site
MOSFET P-CH 60V 50A TO-252 - SUD50P06-15-GE3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
MOSFET P-CH 60V 50A TO-252
SUD50P06-15-GE3
MOSFET P-CH 60V 50A TO-252 SUD50P06-15-GE3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 031616-SUD50P06-15-GE3 278-SUD50P06-15-GE3 1464447 1526380P SUD50P06-15-GE3DKR-ND SUD50P06-15-GE3 SUD50P06-15-GE3 SUD50P06-15-GE3 16P3891 55AC8375 SUD50P06-15-GE3 SUD50P06-15-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50P06-15-GE3 P-Channel 60V 50A 0.015 Ohm MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET P Channel Mosfet, -60V, 50A, To-252; Channel Type Vishay Mosfet, P-Ch, -60V, -50A, To-252-3; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CH 60V 50A TO-252
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 60 volts 60 volts 60 volts
PD 2500 to 113000 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-252 (DPAK); To-252aa TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK) TO-3 TO-3 Surface Mount
Unlock Full Specs
to access all available technical data