Vishay Precision Group Single FETs, MOSFETs SUD50P06-15-BE3

Description
P-Channel 60V 50A (Tc) 2.5W (Ta), 113W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
P-Channel 60V 50A (Tc) 2.5W (Ta), 113W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SUD50P06-15-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUD50P06-15-BE3TR-ND
Single FETs, MOSFETs 742-SUD50P06-15-BE3TR-ND
P-Channel 60V 50A (Tc) 2.5W (Ta), 113W (Tc) Surface Mount TO-252AA

P-Channel 60V 50A (Tc) 2.5W (Ta), 113W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-SUD50P06-15-BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUD50P06-15-BE3DKR-ND
Single FETs, MOSFETs 742-SUD50P06-15-BE3DKR-ND
P-Channel 60V 50A (Tc) 2.5W (Ta), 113W (Tc) Surface Mount TO-252AA

P-Channel 60V 50A (Tc) 2.5W (Ta), 113W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-SUD50P06-15-BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUD50P06-15-BE3CT-ND
Single FETs, MOSFETs 742-SUD50P06-15-BE3CT-ND
P-Channel 60V 50A (Tc) 2.5W (Ta), 113W (Tc) Surface Mount TO-252AA

P-Channel 60V 50A (Tc) 2.5W (Ta), 113W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SUD50P06-15-BE3
MOSFET Transistor 278-SUD50P06-15-BE3
Power MOSFET Product overview: SUD50P06-15-BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50P06-15-BE3 can be used for catalog matching and distributor lookup.

Power MOSFET Product overview: SUD50P06-15-BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50P06-15-BE3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 966513-SUD50P06-15-BE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
966513-SUD50P06-15-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 966513-SUD50P06-15-BE3
Win Source Part Number: 966513-SUD50P06-15-B E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 15mOhm @ 17A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 2.5W (Ta), 113W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 165 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4950 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SUD50P06-15-BE3D KR,742-SUD50P06-15-B E3TR,742-SUD50P06-15 -BE3CT Base Product Number: SUD50 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 966513-SUD50P06-15-BE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Rds On (Max) @ Id, Vgs: 15mOhm @ 17A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 2.5W (Ta), 113W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 165 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4950 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SUD50P06-15-BE3DKR,742-SUD50P06-15-BE3TR,742-SUD50P06-15-BE3CT
Base Product Number: SUD50
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now
Single FETs, MOSFETs - SUD50P06-15-BE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUD50P06-15-BE3
Single FETs, MOSFETs SUD50P06-15-BE3
MOSFET P-CH 60V 50A DPAK

MOSFET P-CH 60V 50A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD50P06-15-BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD50P06-15-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD50P06-15-BE3
MOSFET P-CH 60V 50A DPAK

MOSFET P-CH 60V 50A DPAK

Supplier's Site
Mosfet, P-Ch, 60V, 50A, To-252; Channel Type Vishay - 78AH6739 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 50A, To-252; Channel Type Vishay
78AH6739
Mosfet, P-Ch, 60V, 50A, To-252; Channel Type Vishay 78AH6739
MOSFET, P-CH, 60V, 50A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Qualification:-RoHS Compliant: Yes

MOSFET, P-CH, 60V, 50A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, 60V, 50A, To-252; Channel Type Vishay - 80AH8989 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 50A, To-252; Channel Type Vishay
80AH8989
Mosfet, P-Ch, 60V, 50A, To-252; Channel Type Vishay 80AH8989
MOSFET, P-CH, 60V, 50A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Qualification:-RoHS Compliant: Yes

MOSFET, P-CH, 60V, 50A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SUD50P06-15-BE3TR-ND 278-SUD50P06-15-BE3 966513-SUD50P06-15-BE3 SUD50P06-15-BE3 SUD50P06-15-BE3 78AH6739
Product Name Single FETs, MOSFETs MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 60V, 50A, To-252; Channel Type Vishay
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
PD 2500 to 113000 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data