Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SUD50P04-08-BE3

Description
Win Source Part Number: 968183-SUD50P04-08-B E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 15mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 3W (Ta), 100W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5400 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SUD50P04-08-BE3T R,742-SUD50P04-08-BE 3DKR,742-SUD50P04-08 -BE3CT Base Product Number: SUD50 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 968183-SUD50P04-08-B E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 15mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 3W (Ta), 100W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5400 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SUD50P04-08-BE3T R,742-SUD50P04-08-BE 3DKR,742-SUD50P04-08 -BE3CT Base Product Number: SUD50 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 968183-SUD50P04-08-BE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
968183-SUD50P04-08-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 968183-SUD50P04-08-BE3
Win Source Part Number: 968183-SUD50P04-08-B E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 15mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 3W (Ta), 100W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5400 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SUD50P04-08-BE3T R,742-SUD50P04-08-BE 3DKR,742-SUD50P04-08 -BE3CT Base Product Number: SUD50 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 968183-SUD50P04-08-BE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Rds On (Max) @ Id, Vgs: 15mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 3W (Ta), 100W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5400 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SUD50P04-08-BE3TR,742-SUD50P04-08-BE3DKR,742-SUD50P04-08-BE3CT
Base Product Number: SUD50
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now
Singapore, Singapore
40V 50A MOSFET Transistor
278-SUD50P04-08-BE3
40V 50A MOSFET Transistor 278-SUD50P04-08-BE3
Trans MOSFET P-CH 40V 50A Product overview: SUD50P04-08-BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50P04-08-BE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 40V 50A Product overview: SUD50P04-08-BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50P04-08-BE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 742-SUD50P04-08-BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUD50P04-08-BE3DKR-ND
Single FETs, MOSFETs 742-SUD50P04-08-BE3DKR-ND
P-Channel 40V 50A (Tc) 3W (Ta), 100W (Tc) Surface Mount TO-252AA

P-Channel 40V 50A (Tc) 3W (Ta), 100W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-SUD50P04-08-BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUD50P04-08-BE3CT-ND
Single FETs, MOSFETs 742-SUD50P04-08-BE3CT-ND
P-Channel 40V 50A (Tc) 3W (Ta), 100W (Tc) Surface Mount TO-252AA

P-Channel 40V 50A (Tc) 3W (Ta), 100W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-SUD50P04-08-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUD50P04-08-BE3TR-ND
Single FETs, MOSFETs 742-SUD50P04-08-BE3TR-ND
P-Channel 40V 50A (Tc) 3W (Ta), 100W (Tc) Surface Mount TO-252AA

P-Channel 40V 50A (Tc) 3W (Ta), 100W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SUD50P04-08-BE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUD50P04-08-BE3
Single FETs, MOSFETs SUD50P04-08-BE3
MOSFET P-CH 40V 50A DPAK

MOSFET P-CH 40V 50A DPAK

Supplier's Site Datasheet
Mosfet, P-Ch, 40V, 50A, To-252; Channel Type Vishay - 80AH8988 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 50A, To-252; Channel Type Vishay
80AH8988
Mosfet, P-Ch, 40V, 50A, To-252; Channel Type Vishay 80AH8988
MOSFET, P-CH, 40V, 50A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, P-CH, 40V, 50A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, 40V, 50A, To-252; Channel Type Vishay - 78AH6738 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 50A, To-252; Channel Type Vishay
78AH6738
Mosfet, P-Ch, 40V, 50A, To-252; Channel Type Vishay 78AH6738
MOSFET, P-CH, 40V, 50A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, P-CH, 40V, 50A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD50P04-08-BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD50P04-08-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD50P04-08-BE3
MOSFET P-CH 40V 50A DPAK

MOSFET P-CH 40V 50A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 968183-SUD50P04-08-BE3 278-SUD50P04-08-BE3 742-SUD50P04-08-BE3DKR-ND SUD50P04-08-BE3 80AH8988 SUD50P04-08-BE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 40V 50A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, 40V, 50A, To-252; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
PD 3000 to 100000 milliwatts 2500 milliwatts 3000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data