Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50NP04-77P-T4E3 SUD50NP04-77P-T4E3

Description
Manufacturer: Vishay Win Source Part Number: 042961-SUD50NP04-77P -T4E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel, Common Drain FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-4L Maximum Power Dissipation: 10.8W, 24W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 8A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 640pF @ 20V Maximum Rds On at Id,Vgs: 37 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 042961-SUD50NP04-77P -T4E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel, Common Drain FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-4L Maximum Power Dissipation: 10.8W, 24W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 8A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 640pF @ 20V Maximum Rds On at Id,Vgs: 37 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50NP04-77P-T4E3 - 042961-SUD50NP04-77P-T4E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50NP04-77P-T4E3
042961-SUD50NP04-77P-T4E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50NP04-77P-T4E3 042961-SUD50NP04-77P-T4E3
Manufacturer: Vishay Win Source Part Number: 042961-SUD50NP04-77P -T4E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel, Common Drain FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-4L Maximum Power Dissipation: 10.8W, 24W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 8A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 640pF @ 20V Maximum Rds On at Id,Vgs: 37 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 042961-SUD50NP04-77P-T4E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel, Common Drain
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-4L
Maximum Power Dissipation: 10.8W, 24W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 8A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 640pF @ 20V
Maximum Rds On at Id,Vgs: 37 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
40V 8A TO252 MOSFET Transistor
289-SUD50NP04-77P-T4E3
40V 8A TO252 MOSFET Transistor 289-SUD50NP04-77P-T4E3
MOSFET N/P-CH 40V 8A TO252-4 Product overview: SUD50NP04-77P-T4E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8A, TO252, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SUD50NP04-77P-T4 E3 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 40V 8A TO252-4 Product overview: SUD50NP04-77P-T4E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8A, TO252, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SUD50NP04-77P-T4E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD50NP04-77P-T4E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD50NP04-77P-T4E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD50NP04-77P-T4E3
MOSFET N/P-CH 40V 8A TO252-4

MOSFET N/P-CH 40V 8A TO252-4

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 042961-SUD50NP04-77P-T4E3 289-SUD50NP04-77P-T4E3 SUD50NP04-77P-T4E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50NP04-77P-T4E3 40V 8A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
V(BR)DSS 40 volts
PD 10800 to 24000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFSL4310-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers