The SUD50NP04-77P is a complementary N- and P-channel 40-V MOSFET in a TO-252-4L (D-PAK) package, designed for high-efficiency power switching applications such as backlight inverters and full-bridge DC/DC converters. Both channels feature a continuous drain current of 8 A at 25 °C, with a drain-source on-state resistance of 0.037 Ω at Vᵢ = 10 V for the N-channel and 0.040 Ω at Vᵢ = -10 V for the P-channel. The device supports single-pulse avalanche energy up to 2.45 mJ for the N-channel and 11.25 mJ for the P-channel, with an operating junction temperature range of -55 °C to 150 °C. It is RoHS compliant and lead-free.
Product overview: SUD50NP04-77P-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50NP04-77P-E3
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SUD50NP04-77P-E3 |
| Product Name | MOSFET Transistor |