Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N06-08H-E3 SUD50N06-08H-E3

Description
Manufacturer: Vishay Win Source Part Number: 1104104-SUD50N06-08H -E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 136W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 93A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 145nC @ 10V Max Input Capacitance: 7000pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.8 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1104104-SUD50N06-08H -E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 136W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 93A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 145nC @ 10V Max Input Capacitance: 7000pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.8 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N06-08H-E3 - 1104104-SUD50N06-08H-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N06-08H-E3
1104104-SUD50N06-08H-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N06-08H-E3 1104104-SUD50N06-08H-E3
Manufacturer: Vishay Win Source Part Number: 1104104-SUD50N06-08H -E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 136W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 93A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 145nC @ 10V Max Input Capacitance: 7000pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.8 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1104104-SUD50N06-08H-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 136W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 93A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 145nC @ 10V
Max Input Capacitance: 7000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.8 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 93A TO252 MOSFET Transistor
278-SUD50N06-08H-E3
60V 93A TO252 MOSFET Transistor 278-SUD50N06-08H-E3
MOSFET N-CH 60V 93A TO252 Product overview: SUD50N06-08H-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 93A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 93A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N06-08H-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 93A TO252 Product overview: SUD50N06-08H-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 93A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 93A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N06-08H-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD50N06-08H-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD50N06-08H-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD50N06-08H-E3
MOSFET N-CH 60V 93A TO252

MOSFET N-CH 60V 93A TO252

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V 93A 136W 7.8mohm @ 10V

MOSFET 60V 93A 136W 7.8mohm @ 10V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1104104-SUD50N06-08H-E3 278-SUD50N06-08H-E3 SUD50N06-08H-E3 SUD50N06-08H-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N06-08H-E3 60V 93A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 3000 to 136000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data