Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N04-8M8P-4GE3 SUD50N04-8M8P-4GE3

Description
Manufacturer: Vishay Win Source Part Number: 031614-SUD50N04-8M8P -4GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 48.1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 14A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 56nC @ 10V Max Input Capacitance: 2400pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.8 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 031614-SUD50N04-8M8P -4GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 48.1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 14A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 56nC @ 10V Max Input Capacitance: 2400pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.8 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N04-8M8P-4GE3 - 031614-SUD50N04-8M8P-4GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N04-8M8P-4GE3
031614-SUD50N04-8M8P-4GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N04-8M8P-4GE3 031614-SUD50N04-8M8P-4GE3
Manufacturer: Vishay Win Source Part Number: 031614-SUD50N04-8M8P -4GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 48.1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 14A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 56nC @ 10V Max Input Capacitance: 2400pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.8 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 031614-SUD50N04-8M8P-4GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 48.1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 14A (Ta), 50A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 56nC @ 10V
Max Input Capacitance: 2400pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.8 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 8187470P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8187470P
MOSFETs 8187470P
Vishay SUD50N04-8M8P-4GE3 MOSFET

Vishay SUD50N04-8M8P-4GE3 MOSFET

Supplier's Site
MOSFETs - 1656284 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1656284
MOSFETs 1656284
Vishay SUD50N04-8M8P-4GE3 MOSFET

Vishay SUD50N04-8M8P-4GE3 MOSFET

Supplier's Site
Single FETs, MOSFETs - SUD50N04-8M8P-4GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD50N04-8M8P-4GE3DKR-ND
Single FETs, MOSFETs SUD50N04-8M8P-4GE3DKR-ND
N-Channel 40V 14A (Ta), 50A (Tc) 3.1W (Ta), 48.1W (Tc) Surface Mount TO-252AA

N-Channel 40V 14A (Ta), 50A (Tc) 3.1W (Ta), 48.1W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SUD50N04-8M8P-4GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD50N04-8M8P-4GE3TR-ND
Single FETs, MOSFETs SUD50N04-8M8P-4GE3TR-ND
N-Channel 40V 14A (Ta), 50A (Tc) 3.1W (Ta), 48.1W (Tc) Surface Mount TO-252AA

N-Channel 40V 14A (Ta), 50A (Tc) 3.1W (Ta), 48.1W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SUD50N04-8M8P-4GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD50N04-8M8P-4GE3CT-ND
Single FETs, MOSFETs SUD50N04-8M8P-4GE3CT-ND
N-Channel 40V 14A (Ta), 50A (Tc) 3.1W (Ta), 48.1W (Tc) Surface Mount TO-252AA

N-Channel 40V 14A (Ta), 50A (Tc) 3.1W (Ta), 48.1W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
40V 14A DPAK MOSFET Transistor
278-SUD50N04-8M8P-4GE3
40V 14A DPAK MOSFET Transistor 278-SUD50N04-8M8P-4GE3
Trans MOSFET N-CH 40V 14A 3-Pin(2+Tab) DPAK Product overview: SUD50N04-8M8P-4GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 14A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 14A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N04-8M8P-4G E3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 40V 14A 3-Pin(2+Tab) DPAK Product overview: SUD50N04-8M8P-4GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 14A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 14A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N04-8M8P-4GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET 40V 50A 48.1W 8.8mohm @ 10V

MOSFET 40V 50A 48.1W 8.8mohm @ 10V

Buy Now Datasheet
Single FETs, MOSFETs - SUD50N04-8M8P-4GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUD50N04-8M8P-4GE3
Single FETs, MOSFETs SUD50N04-8M8P-4GE3
MOSFET N-CH 40V 14A/50A TO252

MOSFET N-CH 40V 14A/50A TO252

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD50N04-8M8P-4GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD50N04-8M8P-4GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD50N04-8M8P-4GE3
MOSFET N-CH 40V 14A/50A TO252

MOSFET N-CH 40V 14A/50A TO252

Supplier's Site
Mosfet, N-Ch, 40V, 50A, To-252Aa-3; Channel Type Vishay - 72R4257 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 50A, To-252Aa-3; Channel Type Vishay
72R4257
Mosfet, N-Ch, 40V, 50A, To-252Aa-3; Channel Type Vishay 72R4257
MOSFET, N-CH, 40V, 50A, TO-252AA-3; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 40V, 50A, TO-252AA-3; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Channel, 40V, 0.0069Ohm, 50A, To-252-3, Full Reel; Channel Type Vishay - 33P5650 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 40V, 0.0069Ohm, 50A, To-252-3, Full Reel; Channel Type Vishay
33P5650
Mosfet, N Channel, 40V, 0.0069Ohm, 50A, To-252-3, Full Reel; Channel Type Vishay 33P5650
MOSFET, N CHANNEL, 40V, 0.0069OHM, 50A, TO-252-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:48.1W RoHS Compliant: Yes

MOSFET, N CHANNEL, 40V, 0.0069OHM, 50A, TO-252-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:48.1W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 031614-SUD50N04-8M8P-4GE3 8187470P 1656284 SUD50N04-8M8P-4GE3DKR-ND 278-SUD50N04-8M8P-4GE3 SUD50N04-8M8P-4GE3 SUD50N04-8M8P-4GE3 SUD50N04-8M8P-4GE3 72R4257 33P5650
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N04-8M8P-4GE3 MOSFETs MOSFETs Single FETs, MOSFETs 40V 14A DPAK MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 50A, To-252Aa-3; Channel Type Vishay Mosfet, N Channel, 40V, 0.0069Ohm, 50A, To-252-3, Full Reel; Channel Type Vishay
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 40 volts 40 volts 40 volts
PD 3100 to 48100 milliwatts 48.1 milliwatts 3100 milliwatts 48100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Reel TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3
Unlock Full Specs
to access all available technical data