Vishay Precision Group Single FETs, MOSFETs SUD50N04-8M8P-4BE3

Description
N-Channel 40V 14A (Ta), 50A (Tc) 3.1W (Ta), 48.1W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 40V 14A (Ta), 50A (Tc) 3.1W (Ta), 48.1W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SUD50N04-8M8P-4BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUD50N04-8M8P-4BE3TR-ND
Single FETs, MOSFETs 742-SUD50N04-8M8P-4BE3TR-ND
N-Channel 40V 14A (Ta), 50A (Tc) 3.1W (Ta), 48.1W (Tc) Surface Mount TO-252AA

N-Channel 40V 14A (Ta), 50A (Tc) 3.1W (Ta), 48.1W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD50N04-8M8P-4BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD50N04-8M8P-4BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD50N04-8M8P-4BE3
MOSFET N-CH 40V 14A/50A DPAK

MOSFET N-CH 40V 14A/50A DPAK

Supplier's Site
Mosfet, N-Ch, 40V, 50A, To-252; Channel Type Vishay - 78AH6737 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 50A, To-252; Channel Type Vishay
78AH6737
Mosfet, N-Ch, 40V, 50A, To-252; Channel Type Vishay 78AH6737
MOSFET, N-CH, 40V, 50A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Qualification:-RoHS Compliant: Yes

MOSFET, N-CH, 40V, 50A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 50A, To-252; Channel Type Vishay - 80AH8987 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 50A, To-252; Channel Type Vishay
80AH8987
Mosfet, N-Ch, 40V, 50A, To-252; Channel Type Vishay 80AH8987
MOSFET, N-CH, 40V, 50A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Qualification:-RoHS Compliant: Yes

MOSFET, N-CH, 40V, 50A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SUD50N04-8M8P-4BE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUD50N04-8M8P-4BE3
Single FETs, MOSFETs SUD50N04-8M8P-4BE3
MOSFET N-CH 40V 14A/50A DPAK

MOSFET N-CH 40V 14A/50A DPAK

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SUD50N04-8M8P-4BE3TR-ND SUD50N04-8M8P-4BE3 78AH6737 SUD50N04-8M8P-4BE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 50A, To-252; Channel Type Vishay Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252AA TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IDSS 50000 milliamps 14000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details