Vishay Intertechnology, Inc. 30V TO252 MOSFET Transistor SUD50N03-16P-GE3

Description
MOSFET N-CH 30V TO252 Product overview: SUD50N03-16P-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N03-16P-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V TO252 Product overview: SUD50N03-16P-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N03-16P-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V TO252 MOSFET Transistor
278-SUD50N03-16P-GE3
30V TO252 MOSFET Transistor 278-SUD50N03-16P-GE3
MOSFET N-CH 30V TO252 Product overview: SUD50N03-16P-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N03-16P-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V TO252 Product overview: SUD50N03-16P-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N03-16P-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N03-16P-GE3 - 1104099-SUD50N03-16P-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N03-16P-GE3
1104099-SUD50N03-16P-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N03-16P-GE3 1104099-SUD50N03-16P-GE3
Manufacturer: Vishay Win Source Part Number: 1104099-SUD50N03-16P -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 6.5W (Ta), 40.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 13nC @ 4.5V Max Input Capacitance: 1150pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1104099-SUD50N03-16P-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 6.5W (Ta), 40.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 13nC @ 4.5V
Max Input Capacitance: 1150pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD50N03-16P-GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD50N03-16P-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD50N03-16P-GE3
MOSFET N-CH 30V TO252

MOSFET N-CH 30V TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SUD50N03-16P-GE3 1104099-SUD50N03-16P-GE3 SUD50N03-16P-GE3
Product Name 30V TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N03-16P-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 6500 milliwatts 6500 to 40800 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) SOT3; TO-252 (DPAK); TO-252, (D-Pak) 1150 pF @ 25 V
Unlock Full Specs
to access all available technical data