Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N03-16P-E3 SUD50N03-16P-E3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 795836-SUD50N03-16P- E3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Part Status: Obsolete(EOL) Family Name: SUD50N03-16P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: TO-252, (D-Pak) Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 13nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 1150pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 6.5W (Ta), 40.8W (Tc) Rds On (Maximum) @ Id, Vgs: 16 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): STD25NE03L; STD20NE03LT4; STD25NE03LT4; STD20NE03L; Introduction Date: March 17, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 795836-SUD50N03-16P- E3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Part Status: Obsolete(EOL) Family Name: SUD50N03-16P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: TO-252, (D-Pak) Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 13nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 1150pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 6.5W (Ta), 40.8W (Tc) Rds On (Maximum) @ Id, Vgs: 16 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): STD25NE03L; STD20NE03LT4; STD25NE03LT4; STD20NE03L; Introduction Date: March 17, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N03-16P-E3 - 795836-SUD50N03-16P-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N03-16P-E3
795836-SUD50N03-16P-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N03-16P-E3 795836-SUD50N03-16P-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 795836-SUD50N03-16P- E3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Part Status: Obsolete(EOL) Family Name: SUD50N03-16P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: TO-252, (D-Pak) Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 13nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 1150pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 6.5W (Ta), 40.8W (Tc) Rds On (Maximum) @ Id, Vgs: 16 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): STD25NE03L; STD20NE03LT4; STD25NE03LT4; STD20NE03L; Introduction Date: March 17, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Siliconix
Win Source Part Number: 795836-SUD50N03-16P-E3
Series: TrenchFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Part Status: Obsolete(EOL)
Family Name: SUD50N03-16P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: TO-252, (D-Pak)
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 13nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 1150pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 6.5W (Ta), 40.8W (Tc)
Rds On (Maximum) @ Id, Vgs: 16 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): STD25NE03L; STD20NE03LT4; STD25NE03LT4; STD20NE03L;
Introduction Date: March 17, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD50N03-16P-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD50N03-16P-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD50N03-16P-E3
MOSFET N-CH 30V TO252

MOSFET N-CH 30V TO252

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 795836-SUD50N03-16P-E3 SUD50N03-16P-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N03-16P-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 6500 to 40800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products