SUD50N03-09P is an N-channel 30-V MOSFET in a TO-252 package for use in DC/DC converters and synchronous rectifiers. The drain-source voltage rating is 30 V, with a continuous drain current of 63 A at 25 °C and 44.5 A at 100 °C. The maximum power dissipation is 7.5 W at 25 °C ambient. The on-state resistance is 0.0095 Ω at VGS = 10 V and 0.014 Ω at VGS = 4.5 V. The device is RoHS compliant and features a drain connected to the tab. Junction and storage temperature range is -55 °C to 175 °C. Thermal resistance is 1.8 °C/W junction-to-case and 40 °C/W junction-to-ambient.
MOSFET 30V 50A 65W Product overview: SUD50N03-10P-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A, 65W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, 65W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N03-10P-E3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SUD50N03-10P-E3 |
| Product Name | 30V 50A 65W MOSFET Transistor |
| Polarity | N-Channel |