Vishay Intertechnology, Inc. 30V 15A DPAK MOSFET Transistor SUD50N03-10-T4

Description
Trans MOSFET N-CH 30V 15A 3-Pin(2+Tab) DPAK T/R Product overview: SUD50N03-10-T4 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N03-10-T4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 30V 15A 3-Pin(2+Tab) DPAK T/R Product overview: SUD50N03-10-T4 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N03-10-T4 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SUD50N03 series comprises N-channel 30-V MOSFETs in a TO-252 (DPAK) package with the drain connected to the tab. It has a typical on-state resistance of 0.0095 Ω at a gate-source voltage of 10 V and supports a continuous drain current of 63 A at 25°C and 44.5 A at 100°C. The device operates with a junction temperature range from -55°C to 175°C and is RoHS compliant. These characteristics apply to all variants in the series. The exact part number SUD50N03-10-T4 is not listed, but the series specifications are confirmed for this product family.

Datasheet Summary
Powered by GS/AI

The SUD50N03 series comprises N-channel 30-V MOSFETs in a TO-252 (DPAK) package with the drain connected to the tab. It has a typical on-state resistance of 0.0095 Ω at a gate-source voltage of 10 V and supports a continuous drain current of 63 A at 25°C and 44.5 A at 100°C. The device operates with a junction temperature range from -55°C to 175°C and is RoHS compliant. These characteristics apply to all variants in the series. The exact part number SUD50N03-10-T4 is not listed, but the series specifications are confirmed for this product family.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 15A DPAK MOSFET Transistor
278-SUD50N03-10-T4
30V 15A DPAK MOSFET Transistor 278-SUD50N03-10-T4
Trans MOSFET N-CH 30V 15A 3-Pin(2+Tab) DPAK T/R Product overview: SUD50N03-10-T4 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N03-10-T4 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 15A 3-Pin(2+Tab) DPAK T/R Product overview: SUD50N03-10-T4 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N03-10-T4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SUD50N03-10-T4
Product Name 30V 15A DPAK MOSFET Transistor
Unlock Full Specs
to access all available technical data