Vishay Intertechnology, Inc. 30V 63A TO252 MOSFET Transistor SUD50N03-09P-E3

Description
MOSFET N-CH 30V 63A TO252 Product overview: SUD50N03-09P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 63A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 63A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N03-09P-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 63A TO252 Product overview: SUD50N03-09P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 63A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 63A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N03-09P-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 63A TO252 MOSFET Transistor
278-SUD50N03-09P-E3
30V 63A TO252 MOSFET Transistor 278-SUD50N03-09P-E3
MOSFET N-CH 30V 63A TO252 Product overview: SUD50N03-09P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 63A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 63A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N03-09P-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 63A TO252 Product overview: SUD50N03-09P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 63A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 63A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N03-09P-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SUD50N03-09P-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD50N03-09P-E3TR-ND
Single FETs, MOSFETs SUD50N03-09P-E3TR-ND
N-Channel 30V 63A (Tc) 7.5W (Ta), 65.2W (Tc) Surface Mount TO-252AA

N-Channel 30V 63A (Tc) 7.5W (Ta), 65.2W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N03-09P-E3 - 031613-SUD50N03-09P-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N03-09P-E3
031613-SUD50N03-09P-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N03-09P-E3 031613-SUD50N03-09P-E3
Manufacturer: Vishay Win Source Part Number: 031613-SUD50N03-09P- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 7.5W (Ta), 65.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 63A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 16nC @ 4.5V Max Input Capacitance: 2200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 031613-SUD50N03-09P-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 7.5W (Ta), 65.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 63A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 16nC @ 4.5V
Max Input Capacitance: 2200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD50N03-09P-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD50N03-09P-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD50N03-09P-E3
MOSFET N-CH 30V 63A TO252

MOSFET N-CH 30V 63A TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SUD50N03-09P-E3 SUD50N03-09P-E3TR-ND 031613-SUD50N03-09P-E3 SUD50N03-09P-E3
Product Name 30V 63A TO252 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N03-09P-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 7500 milliwatts 7500 to 65200 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252, (D-Pak) 16 nC @ 4.5 V
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1405 - 1149772-AUIRF1405 - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
RF Power Transistor - 1112250 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details