Vishay Intertechnology, Inc. Single FETs, MOSFETs SUD50N025-06P-E3

Description
N-Channel 25V 78A (Tc) 10.7W (Ta), 65W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 25V 78A (Tc) 10.7W (Ta), 65W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUD50N025-06P-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD50N025-06P-E3-ND
Single FETs, MOSFETs SUD50N025-06P-E3-ND
N-Channel 25V 78A (Tc) 10.7W (Ta), 65W (Tc) Surface Mount TO-252AA

N-Channel 25V 78A (Tc) 10.7W (Ta), 65W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N025-06P-E3 - 057000-SUD50N025-06P-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N025-06P-E3
057000-SUD50N025-06P-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N025-06P-E3 057000-SUD50N025-06P-E3
Manufacturer: Vishay Win Source Part Number: 057000-SUD50N025-06P -E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 10.7W (Ta), 65W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 78A (Tc) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 66nC @ 10V Max Input Capacitance: 2490pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.2 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Computers & Computer Peripherals, Motor Drive & Control, LED Lighting

Manufacturer: Vishay
Win Source Part Number: 057000-SUD50N025-06P-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 10.7W (Ta), 65W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 78A (Tc)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 66nC @ 10V
Max Input Capacitance: 2490pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.2 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Computers & Computer Peripherals, Motor Drive & Control, LED Lighting

Buy Now Datasheet
Singapore, Singapore
25V 78A TO252 MOSFET Transistor
278-SUD50N025-06P-E3
25V 78A TO252 MOSFET Transistor 278-SUD50N025-06P-E3
MOSFET N-CH 25V 78A TO252 Product overview: SUD50N025-06P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 78A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 78A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N025-06P-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 78A TO252 Product overview: SUD50N025-06P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 78A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 78A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N025-06P-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD50N025-06P-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD50N025-06P-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD50N025-06P-E3
MOSFET N-CH 25V 78A TO252

MOSFET N-CH 25V 78A TO252

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SUD50N025-06P-E3-ND 057000-SUD50N025-06P-E3 278-SUD50N025-06P-E3 SUD50N025-06P-E3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N025-06P-E3 25V 78A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252, (D-Pak) Tape & Reel (TR) 2490 pF @ 12 V
V(BR)DSS 25 volts
Unlock Full Specs
to access all available technical data