Manufacturer: Vishay
Win Source Part Number: 212447-SUD50N024-09P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 6.5W (Ta), 39.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 22V
Continuous Drain Current at 25°C: 49A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 16nC @ 4.5V
Max Input Capacitance: 1300pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.5 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): IRFR3704ZTRPBF; STD40NF02LT4; STD40NF02L; SUD50N024-09P;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Power Field-Effect Transistor, 49A I(D), 22V, 0.017ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252, TO-252, 3 PIN Product overview: SUD50N024-09P from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 49A, 22V, 0.017ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 49A, 22V, 0.017ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SUD50N024-09P can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 212447-SUD50N024-09P | 285-SUD50N024-09P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N024-09P | N-Channel 49A 22V 0.017ohm MOSFET Transistor |
| Polarity | N-Channel; N-Channel | |
| V(BR)DSS | 22 volts | |
| PD | 6500 to 39500 milliwatts |