Manufacturer: Vishay-Siliconix
Win Source Part Number: 194932-SUD50N024-09P
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Series: TrenchFET
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package: TO-252, (D-Pak)
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 22V
Current - Continuous Drain (Id) @ 25°C: 49A (Tc)
Rds On (Max) @ Id, Vgs: 9.5 mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 3V @ 250μA
Gate Charge (Qg) @ Vgs: 16nC @ 4.5V
Input Capacitance (Ciss) @ Vds: 1300pF @ 10V
Power - Max: 39.5W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 194932-SUD50N024-09P-T4 |
| Product Name | Discrete Semiconductor Products |