Vishay Intertechnology, Inc. 22V 49A TO252 MOSFET Transistor SUD50N024-09P-E3

Description
MOSFET N-CH 22V 49A TO252 Product overview: SUD50N024-09P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, 49A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 22V, 49A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N024-09P-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 22V 49A TO252 Product overview: SUD50N024-09P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, 49A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 22V, 49A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N024-09P-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22V 49A TO252 MOSFET Transistor
278-SUD50N024-09P-E3
22V 49A TO252 MOSFET Transistor 278-SUD50N024-09P-E3
MOSFET N-CH 22V 49A TO252 Product overview: SUD50N024-09P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, 49A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 22V, 49A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N024-09P-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 22V 49A TO252 Product overview: SUD50N024-09P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, 49A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 22V, 49A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N024-09P-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N024-09P-E3 - 1005927-SUD50N024-09P-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N024-09P-E3
1005927-SUD50N024-09P-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N024-09P-E3 1005927-SUD50N024-09P-E3
Manufacturer: Vishay Win Source Part Number: 1005927-SUD50N024-09 P-E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 6.5W (Ta), 39.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 22V Continuous Drain Current at 25°C: 49A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 16nC @ 4.5V Max Input Capacitance: 1300pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1005927-SUD50N024-09P-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 6.5W (Ta), 39.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 22V
Continuous Drain Current at 25°C: 49A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 16nC @ 4.5V
Max Input Capacitance: 1300pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD50N024-09P-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD50N024-09P-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD50N024-09P-E3
MOSFET N-CH 22V 49A TO252

MOSFET N-CH 22V 49A TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SUD50N024-09P-E3 1005927-SUD50N024-09P-E3 SUD50N024-09P-E3
Product Name 22V 49A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N024-09P-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 6500 milliwatts 6500 to 39500 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) SOT3; TO-252 (DPAK); TO-252, (D-Pak) 1300 pF @ 10 V
Unlock Full Specs
to access all available technical data

Similar Products

15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
Single FETs, MOSFETs - 94-2386-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers