SUD50N024-06P-E3 is an N-channel 22-V MOSFET in a TO-252 package with a drain-current rating of 80 A at 25°C and 56 A at 100°C. It features a maximum on-state resistance of 0.006 Ω at VGS = 10 V and 0.0095 Ω at VGS = 4.5 V, with a continuous power dissipation of 65 W at TC = 25°C. The device supports a junction temperature range of −55°C to 175°C and is RoHS compliant. It is designed for synchronous buck DC/DC conversion applications in desktop and server systems.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SUD50N024-06P-E3 |
| Product Name | MOSFET |