Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097358-SUD50N024-06
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 22 V
Power Dissipation: 6.8 W
Rise Time: 10 ns
Fall Time: 9 ns
Categories: OEM Parts( S )
Case / Package: DPAK
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 6.8 W
Continuous Drain Current (ID): 80 A
Drain to Source Breakdown Voltage: 22 V
Turn-Off Delay Time: 24 ns
Drain to Source Resistance: 6 mΩ
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1097358-SUD50N024-06P-E3 |
| Product Name | OEM Parts - OEM Parts ( S ) - SUD50N024-06P-E3 |