Vishay Intertechnology, Inc. 20V TO252 MOSFET Transistor SUD50N02-09P-E3

Description
MOSFET N-CH 20V TO252 Product overview: SUD50N02-09P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N02-09P-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V TO252 Product overview: SUD50N02-09P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N02-09P-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V TO252 MOSFET Transistor
278-SUD50N02-09P-E3
20V TO252 MOSFET Transistor 278-SUD50N02-09P-E3
MOSFET N-CH 20V TO252 Product overview: SUD50N02-09P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N02-09P-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V TO252 Product overview: SUD50N02-09P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N02-09P-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N02-09P-E3 - 138417-SUD50N02-09P-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N02-09P-E3
138417-SUD50N02-09P-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N02-09P-E3 138417-SUD50N02-09P-E3
Manufacturer: Vishay Win Source Part Number: 138417-SUD50N02-09P- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 6.5W (Ta), 39.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 20V Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 16nC @ 4.5V Max Input Capacitance: 1300pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 138417-SUD50N02-09P-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 6.5W (Ta), 39.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 20V
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 16nC @ 4.5V
Max Input Capacitance: 1300pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - SUD50N02-09P-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD50N02-09P-E3TR-ND
Single FETs, MOSFETs SUD50N02-09P-E3TR-ND
N-Channel 20V 20A (Ta) 6.5W (Ta), 39.5W (Tc) Surface Mount TO-252AA

N-Channel 20V 20A (Ta) 6.5W (Ta), 39.5W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD50N02-09P-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD50N02-09P-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD50N02-09P-E3
MOSFET N-CH 20V TO252

MOSFET N-CH 20V TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-SUD50N02-09P-E3 138417-SUD50N02-09P-E3 SUD50N02-09P-E3TR-ND SUD50N02-09P-E3
Product Name 20V TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N02-09P-E3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 6500 milliwatts 6500 to 39500 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 1300 pF @ 10 V
Unlock Full Specs
to access all available technical data

Similar Products